EN
  • EN
  • DE

B39172B1619U810

Part No B39172B1619U810
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW RF 1690.00MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel - TR
Status Active
Frequency - Center 1.69GHz
Bandwidth 33MHz
Insertion Loss 4dB
Applications General Purpose
Mounting SMD (SMT)
Height (Max) 0.043" (1.10mm)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Win Source Part Number 1021494-B39172B1619U810
Popularity Medium
Supply and Demand Status Balance
Quantity per package 9k pcs
Ultra Librarian 3D Model Ultra Librarian B39172B1619U810 CAD Model

Description

The Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) 440670 is an electronic component that is widely used in the manufacturing of various electronic devices.

  • Packaging: Reel - TR
  • Quantity per Package: 9k pcs

You May Also Be Interested in

RF Monolithics, Inc
CRF,SM,868.950 MHZ / 868.95MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 2.2dB 650kHz Bandwidth 8-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 915MHZ 5SMD / 915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
Lowest to $1.0507
Qualcomm
RFFE FILTER BANDPASS SAW / 2.155GHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 2.9dB 90MHz Bandwidth 6-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 433.92MHZ 6SMD / 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.2dB Bandwidth 6-SMD, No Lead
Lowest to $2.5024
AVX Corp/Kyocera Corp
FILTER SAW 1.575GHZ 5SMD / 1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 3MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
TST - Tamsan
SAW FILTER, SM3030-6PAD, 428.000
Lowest to $1.1150
Qualcomm
MOBILE SAW FILTER 1814 / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 1.96GHZ 6SMD / 1.96GHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 2dB 60MHz Bandwidth 6-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess