Products specifications Report Issue?

Categories Filters
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Center 1.575GHz
Bandwidth 2MHz
Insertion Loss 0.9dB
Applications GPS
Mounting SMD (SMT)
Height (Max) 0.027" (0.68mm)
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Win Source Part Number 1021872-B39162B9037E910
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39162B9037E910 CAD Model

Description

The B39162B9037E910 is a GPS filter manufactured by Qualcomm (RF360 - A Qualcomm & TDK Joint Venture).

  • Insertion Loss: 0.9dB
  • Bandwidth: 2MHz
  • Frequency Center: 1.575GHz
  • Dimension: 0.079 inches L x 0.063 inches W (2.00mm x 1.60mm)
  • Maximum Height: 0.027 inches (0.68mm)
  • Lifecycle Status: Obsolete (EOL)
  • Popularity: Medium

You May Also Be Interested in

Akoustis- RFMi
FILTER SAW 915MHZ 8-SMD
Need more? Email Us
ECAD model for RF2040E
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 1575.42MHz 20MHz Bandwidth SMD
Lowest to $10.4199
ECAD model for TB0835A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 836.5MHz 25MHz Bandwidth 6-SMD
Lowest to $1.7863
ECAD model for TA0872A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 881.5MHz 25MHz Bandwidth 6-SMD
Lowest to $2.6794
ECAD model for TA0693A
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Need more? Email Us
ECAD model for AFS869S3-T
Murata Electronics North America
SAW Filter 831.5MHz 1.1x0.9mm
Lowest to $0.2084
ECAD model for SAYEY831MBA0B0A
Raltron Electronics Corporation
FILTER SAW 868.3MHZ 6-SMD
Need more? Email Us
ECAD model for RSF-868.300-7000-3030-TR
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 881.5MHz 25MHz Bandwidth 6-SMD
Lowest to $2.9771
ECAD model for TA1444A
Akoustis- RFMi
FILTER SAW 433.92MHZ 8-SMD
Need more? Email Us
ECAD model for RF3404D

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4364 $73.7456
9+ $15.1274 $136.1466
14+ $14.6552 $205.1728
19+ $14.1818 $269.4542
24+ $13.7096 $329.0304
32+ $12.2918 $393.3376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,400 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention