EN
  • EN
  • DE

B39162B3517U510

Part No B39162B3517U510
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 1586MHZ LOWLOSS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel - TR
Status Active
Frequency - Center 1.586GHz
Bandwidth 42MHz
Insertion Loss 1.9dB
Applications GPS
Mounting SMD (SMT)
Height (Max) 0.043" (1.10mm)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Win Source Part Number 1021491-B39162B3517U510
Popularity Medium
Supply and Demand Status Balance
Quantity per package 9k pcs
Ultra Librarian 3D Model Ultra Librarian B39162B3517U510 CAD Model

Description

The B39162B3517U510 is a surface-mount device (SMD) type filter from Qualcomm that can be used in GPS applications.

  • Insertion Loss: 1.9dB
  • Bandwidth: 42MHz
  • Frequency Center: 1.586GHz
  • Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Supply and Demand Status: Balanced
  • Package: 9k pcs
  • Status: Active

You May Also Be Interested in

Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
TST - Tamsan
SAW FILTER, SM1109-5PAD, 915.000
Lowest to $2.7273
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
SAW FILTER 1109
Lowest to $0.1747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3229 $59.8122
43+ $2.7270 $117.2610
66+ $2.6415 $174.3390
91+ $2.5560 $232.5960
117+ $2.4717 $289.1889
157+ $2.2153 $347.8021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess