EN
  • EN
  • DE

B39162B1267L210

Part No B39162B1267L210
Manufacturer Qualcomm
Catalog RF Filters
Description 1.602GHz Center Frequency Band Pass RF Filter (Radio Frequency) 20.46MHz Bandwidth 2.2dB 10-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Qualcomm (RF front-end (RFFE) filters)
Series B1267
Packaging Reel - TR
Frequency 1.602GHz Center
Bandwidth 20.46MHz
Filter Type Band Pass
Ripple 2dB
Insertion Loss 2.2dB
Mounting Type Surface Mount
Package / Case 10-SMD, No Lead
Size / Dimension 0.059" L x 0.043" W (1.50mm x 1.10mm)
Height (Max) 0.028" (0.70mm)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1482603-B39162B1267L210
Ultra Librarian 3D Model Ultra Librarian B39162B1267L210 CAD Model

You May Also Be Interested in

Johanson Technology Inc.
"High Frequency Ceramic Solutions"
Lowest to $0.3341
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
TDK Corporation
MULTILAYER LOW PASS FILTER FOR L
Lowest to $0.0594
TDK Corporation
FILTER BANDPASS 2.4GHZ 1008 SMD
Need more? Email Us
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess