EN
  • EN
  • DE

B39121B5014Z710

Part No B39121B5014Z710
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 119.6MHZ 10SMD / 119.6MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 6.5dB 400kHz Bandwidth 10-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Package Tape & Reel
Product Status Obsolete
Frequency - Center 119.6MHz
Bandwidth 400kHz
Insertion Loss 6.5dB
Applications Base Stations
Mounting Type Surface Mount
Package / Case 10-SMD, No Lead
Height (Max) 0.063" (1.60mm)
Size / Dimension 0.360" L x 0.189" W (9.15mm x 4.80mm)
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 1337825-B39121B5014Z710
Ultra Librarian 3D Model Ultra Librarian B39121B5014Z710 CAD Model

Description

The B39121B5014Z710 from Qualcomm is a SAW filter that comes in a tape and reel package.

  • Packaging: Tape and Reel
  • Standard Package: 3,000
  • Application: Base Station
  • Center Frequency: 119.6MHz
  • Bandwidth: 400kHz
  • Insertion Loss: 6.5dB
  • Mounting Type: Surface Mount
  • Height: 0.063" (1.60mm)
  • Package/Case: 10-SMD, no-lead (0.360" L x 0.189" W (9.15mm x 4.80mm))
  • REACH: Unaffected
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qualcomm
FILTER SAW 3030 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess