EN
  • EN
  • DE

AR9462-BL3A

Part No AR9462-BL3A
Manufacturer Qualcomm
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817794-AR9462-BL3A
Series *
Package Tray
Product Status Active
Ultra Librarian 3D Model Ultra Librarian AR9462-BL3A CAD Model

Description

The AR9462-BL3A is a single-chip 802.11 a/b/g/n Wi-Fi solution manufactured by Qualcomm Atheros. It is designed for use in a variety of wireless devices, providing high-speed wireless connectivity and advanced features for reliable and efficient network performance.

Applications:

  • Laptops
  • Desktop Computers
  • Tablets
  • Smart TVs
  • Wireless Routers

Features:

  • 802.11 a/b/g/n Wi-Fi Standards Support
  • Single-Chip Solution
  • Dual-Band Operation (2.4 GHz and 5 GHz)
  • Multiple-Input Multiple-Output (MIMO) Technology
  • Advanced Security Features

Benefits:

  • High-Speed Wireless Connectivity: Supports 802.11n standards for fast data transfer rates, improving network performance.
  • Broad Compatibility: Supports legacy 802.11 a/b/g standards, ensuring compatibility with a wide range of wireless networks.
  • Improved Range and Reliability: MIMO technology enhances signal strength and reduces interference, improving wireless range and reliability.
  • Secure Wireless Communication: Advanced security features protect against unauthorized access, ensuring secure wireless communication.
  • Energy Efficiency: Designed for low power consumption, extending battery life in portable devices.

Specifications:

The AR9462-BL3A typically features support for IEEE 802.11 a/b/g/n wireless standards, dual-band operation (2.4 GHz and 5 GHz), and MIMO technology. It includes integrated security features such as WEP, WPA, and WPA2. Consult the datasheet for precise specifications, including detailed electrical characteristics, RF performance metrics, and power consumption details.

In summary, the Qualcomm Atheros AR9462-BL3A single-chip 802.11 a/b/g/n Wi-Fi solution provides high-speed wireless connectivity, broad compatibility, and advanced features for reliable and efficient network performance. Its improved range, security, and energy efficiency make it an excellent choice for a variety of wireless devices.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9791 $63.8328
18+ $6.5469 $117.8442
28+ $6.3423 $177.5844
38+ $6.1377 $233.2326
49+ $5.9332 $290.7268
66+ $5.3194 $351.0804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess