Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b/12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-QFN-S (6x6)
Win Source Part Number 080826-DSPIC33FJ32MC302-E/MM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC302-E/MM CAD Model

Description

Product Overview: DSPIC33FJ32MC302-E/MM

The DSPIC33FJ32MC302-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology. This compact yet powerful microcontroller is designed to execute digital signal processing (DSP) and control algorithms, making it an ideal choice for a wide range of applications, including industrial control, motor control, power conversion, and sensor processing.

Key Features

  • Core: 16-bit dsPIC33F CPU with modified Harvard architecture
  • Maximum Speed: 40 MIPS performance with a 10 MHz external crystal
  • Program Memory: 32 KB of Flash memory
  • RAM: 8 KB of SRAM for efficient data manipulation
  • Digital I/O: Multiple flexible I/O pins with remappable functionality
  • Timers: Advanced timer peripherals for precise event timing and PWM generation
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels for various analog inputs
  • Communication Interfaces: Includes I2C, SPI, and UART for versatile peripheral connectivity
  • Operating Voltage: 3.0V to 3.6V, suitable for low-power applications
  • Temperature Range: Industrial grade with a range of -40°C to 85°C
  • Packaging: Available in a 28-pin QFN (Quad Flat No-lead) package

Advanced Control Systems

The DSPIC33FJ32MC302-E/MM is engineered for complex control systems. It integrates a DSP engine that allows for fast computation, making it a prime solution for sophisticated algorithms in control applications. Its architecture is optimized for efficient execution of DSP instructions, which enhances the overall system performance.

Robust Connectivity and Peripheral Integration

With its robust set of on-chip peripherals, the DSPIC33FJ32MC302-E/MM reduces the need for external components, which simplifies design and can help to lower system costs. The device's communication interfaces enable easy integration into embedded systems, allowing for communication with sensors, actuators, and other microcontrollers.

Applications

Thanks to its versatility, the DSPIC33FJ32MC302-E/MM is suitable for an array of applications, including:

  • Advanced Motor Control
  • Automotive and Transportation Systems
  • Power Supply and Power Management
  • Robotics and Automation
  • Audio Processing and Pro Audio Equipment

Whether you are developing a complex industrial system or a sophisticated audio processing unit, the DSPIC33FJ32MC302-E/MM from Microchip Technology provides the performance and features necessary to achieve your design objectives.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Lowest to $1.0158
ECAD model for PIC18LF26K40T-I/SO
Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80LFQFP / RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Lowest to $5.4614
ECAD model for R5F100MGAFB#10
Silicon Labs
IC MCU 32BIT 128KB FLASH 32QFN
Lowest to $5.6858
ECAD model for EFM32TG11B520F128GM32-B
Infineon Technologies
IC MCU 32BIT 4.0625MB 208TEQFP
Need more? Email Us
ECAD model for S6J32GEKSNSE20000
NXP / Nexperia
IC MCU 32BIT ROMLESS 160QFP / CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
Lowest to $147.7273
ECAD model for SC68376BACAB20
Microchip Technology
IC MCU 8BIT 32KB FLASH 44PLCC / 80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Lowest to $25.8424
ECAD model for AT89C51CC01UA-SLSUM
Microchip Technology
IC MCU 8BIT 1.75KB FLASH 16QFN
Need more? Email Us
ECAD model for PIC16F630-I/ML
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48UFQFPN / ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Lowest to $2.9470
ECAD model for STM32F072C8U6TR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2986 $65.1944
9+ $13.3731 $120.3579
13+ $12.9553 $168.4189
18+ $12.5374 $225.6732
24+ $12.1194 $290.8656
31+ $10.8657 $336.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 92 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention