EN
  • EN
  • DE

TQQ1003-EVB

Part No TQQ1003-EVB
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Evaluation Board for TQQ1003
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101178-TQQ1003-EVB
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TQQ1003-EVB CAD Model

Description

The TQQ1003-EVB is an evaluation board designed to simplify the testing and performance assessment of the Qorvo TQQ1003 high-linearity SPDT switch. This evaluation board enables engineers to quickly evaluate the device’s performance in a variety of applications, reducing design cycle time and improving overall system performance. It comes fully assembled and tested.

Applications

  • Test and Measurement Equipment: Evaluation of switch performance in laboratory settings.
  • Wireless Infrastructure: Assessing the suitability for cellular base stations and repeaters.
  • Aerospace and Defense: Performance testing for radar and communication systems.
  • General Purpose Switching: Evaluation in RF signal routing applications.

Features

  • Fully Assembled and Tested: Ready for immediate use, minimizing setup time.
  • SMA Connectors: Provides standard RF connections for easy integration with test equipment.
  • Optimized Layout: Designed for optimal RF performance, minimizing signal loss and reflections.
  • Clearly Labeled Test Points: Allows for easy monitoring of critical signals.
  • Comprehensive Documentation: Includes a detailed user guide with setup instructions and performance data.

Benefits

  • Accelerated Design Cycle: Speeds up the evaluation and integration process of the TQQ1003 switch.
  • Improved Performance: Facilitates optimization of system performance by providing a reliable test platform.
  • Reduced Development Costs: Minimizes the need for custom test fixtures and setups.
  • Ease of Use: Simple to set up and use, even for users with limited experience.
  • Accurate Performance Evaluation: Provides a reliable platform for accurately measuring the switch's performance characteristics.

The evaluation board allows for the measurement of key performance parameters such as insertion loss, isolation, return loss, and switching speed. It is designed to provide a controlled environment for accurate and repeatable measurements. The SMA connectors provide a convenient interface for connecting to RF test equipment, while the optimized layout ensures minimal signal degradation. Detailed documentation provides clear instructions on how to set up the board and interpret the results.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess