EN
  • EN
  • DE

SGC-2386Z

Part No SGC-2386Z
Manufacturer Qorvo US Inc.
Catalog OEM Parts ( S )
Description Amplifier, Gain Block , 0.05 - 4GHz, 10.5dBm, 16.9dB, SOT-86
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092637-SGC-2386Z
Categories OEM Parts( S )
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGC-2386Z CAD Model

Description

The SGC-2386Z is a high-performance, low-noise amplifier (LNA) designed and manufactured by Qorvo. This LNA is optimized for applications requiring amplification of weak signals while minimizing added noise, thereby improving overall system sensitivity and performance.

Applications

  • GPS Receivers: Enhancing the sensitivity of GPS receivers in navigation and tracking systems.
  • Satellite Communications: Amplifying weak satellite signals for reliable communication links.
  • Wireless Communication Systems: Improving the receive sensitivity of base stations, repeaters, and other wireless infrastructure.
  • Radar Systems: Enhancing the detection range of radar receivers by amplifying weak return signals.
  • Test and Measurement Equipment: Used in spectrum analyzers and other test equipment to improve signal detection capabilities.

Features

  • Low Noise Figure: Minimizes added noise, preserving signal integrity and improving sensitivity.
  • High Gain: Provides significant signal amplification for weak signals.
  • Wideband Operation: Suitable for use across a broad frequency range (consult datasheet for specific range).
  • Compact Size: Small form factor allows for easy integration into space-constrained designs.
  • Single Supply Voltage: Operates from a single DC supply, simplifying power supply design.
  • Internally Matched: Input and output are internally matched for optimal performance.

Benefits

  • Improved Sensitivity: Enhances the ability to detect weak signals, increasing range and reliability.
  • Enhanced System Performance: Improves the overall performance of communication and detection systems.
  • Reduced Noise: Minimizes unwanted noise, preserving signal quality.
  • Simplified Design: Easy to integrate with minimal external components.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details

The SGC-2386Z is typically packaged in a surface-mount package for easy assembly. It requires a stable DC power supply for proper operation. Consult the Qorvo datasheet for detailed electrical specifications, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess