EN
  • EN
  • DE

S29AL016D90MFI020(SPANSION)

Part No S29AL016D90MFI020(SPANSION)
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 90ns 44-Pin SOP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542320070
Win Source Part Number 1089871-S29AL016D90MFI020(SPANSION)
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29AL016D90MFI020(SPANSION) CAD Model

Description

The S29AL016D90MFI020 (manufactured by Spansion, now part of Cypress) is a 16 Mbit (2M x 8-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device. This parallel flash memory is designed for applications requiring fast and reliable non-volatile storage.

Applications

  • Embedded systems requiring storage for boot code, application code, and data.
  • Industrial control systems.
  • Networking equipment.
  • Consumer electronics such as digital cameras and MP3 players.
  • Automotive applications, including engine control units and infotainment systems.

Features

  • 3.0 Volt-only operation for read and write. Simplifies system design and reduces power consumption.
  • Simultaneous Read/Write operation. Allows concurrent read operations from one memory block while writing to another, enhancing system performance.
  • Sector protection. Provides hardware-based protection for individual memory sectors to prevent accidental program or erase operations.
  • Fast access time. Offers quick data retrieval for efficient system operation.
  • Low power consumption. Extends battery life in portable applications.
  • Common Flash Interface (CFI). Enables easy identification and compatibility with various flash memory devices.
  • Operating Temperature: -40°C to +85°C.

Benefits

  • Improved System Performance: Simultaneous Read/Write capability allows for faster and more efficient data processing.
  • Enhanced Data Security: Sector protection prevents unintended data corruption or modification.
  • Simplified System Design: 3.0 Volt-only operation reduces the need for complex power management circuitry.
  • Extended Battery Life: Low power consumption makes it ideal for portable devices.
  • Reliable Data Storage: Provides robust and secure non-volatile memory for critical data.

Additional Details

The S29AL016D90MFI020 is available in a standard package and is designed for surface mount assembly. It complies with industry standards for flash memory devices, ensuring compatibility and ease of integration into existing systems. The device utilizes advanced flash memory technology to provide high reliability and endurance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1318 $50.6590
13+ $8.3133 $108.0729
19+ $8.0535 $153.0165
26+ $7.7937 $202.6362
34+ $7.5340 $256.1560
45+ $6.7546 $303.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess