EN
  • EN
  • DE

RFSW6042TR7

Part No RFSW6042TR7
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835431-RFSW6042TR7
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
RF Type Cellular, CATV
Topology Reflective
Circuit SP4T
Frequency Range 5MHz ~ 6GHz
Isolation 15dB
Insertion Loss 1.25dB
Test Frequency 5.85GHz
IIP3 71dBm
Features DC Blocked
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 12-QFN
Supplier Device Package 12-QFN (1.8x1.8)
Ultra Librarian 3D Model Ultra Librarian RFSW6042TR7 CAD Model

Description

The RFSW6042TR7 is a high-performance, single-pole four-throw (SP4T) switch manufactured by Qorvo. It is designed for use in a wide range of RF applications, offering excellent isolation and low insertion loss.

Applications

  • Cellular infrastructure
  • Wi-Fi
  • Bluetooth
  • Satellite communications
  • Test and measurement equipment

Features

  • High isolation: Typically > 50 dB
  • Low insertion loss: Typically < 0.5 dB
  • High linearity
  • Small size
  • Single positive supply voltage
  • Integrated decoder

Benefits

  • Improved system performance due to high isolation and low insertion loss.
  • Reduced signal interference ensures reliable communication.
  • Compact design enables integration into space-constrained applications.
  • Simplified system design with integrated decoder.
  • Increased reliability through high-quality manufacturing and robust design.

Technical Specifications

  • Frequency Range: 0.1 GHz to 6.0 GHz
  • Insertion Loss: 0.4 dB typical at 3 GHz
  • Isolation: 52 dB typical at 3 GHz
  • Supply Voltage: 2.7 V to 5.5 V
  • Control Voltage: 1.8 V compatible
  • Package: QFN

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8393 $53.2323
26+ $3.9707 $103.2382
39+ $3.8466 $150.0174
54+ $3.7225 $201.0150
70+ $3.5984 $251.8880
93+ $3.2262 $300.0366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,230 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess