EN
  • EN
  • DE

RFPA5200PCK-410

Part No RFPA5200PCK-410
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Evaluation Board for RFPA5200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031269-RFPA5200PCK-410
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFPA5200PCK-410 CAD Model

Description

The RFPA5200PCK-410 is a high-power, high-efficiency power amplifier module manufactured by Qorvo. This module is designed for use in wireless infrastructure applications, particularly in cellular base stations and other high-power communication systems. It provides significant amplification for RF signals while maintaining high efficiency and linearity.

Applications:

  • Cellular Base Stations: Used in cellular base stations for amplifying RF signals in various frequency bands.
  • Wireless Infrastructure: Employed in wireless infrastructure equipment for enhancing signal strength and coverage.
  • Public Safety Radio Systems: Integrated into public safety radio systems for reliable communication in emergency situations.
  • Military Communication Systems: Used in military communication systems for secure and reliable voice and data transmission.
  • Satellite Communication: Employed in satellite communication systems for amplifying signals to and from satellites.

Features:

  • High Power Output: Delivers high power output for long-range communication.
  • High Efficiency: Designed for high efficiency, minimizing power consumption and heat dissipation.
  • Linearity: Provides excellent linearity to minimize signal distortion.
  • Wideband Operation: Operates over a wide frequency range for compatibility with various communication standards.
  • Integrated Matching Networks: Includes integrated matching networks for easy integration into systems.

Benefits:

  • Increased Signal Range: High power output extends the communication range.
  • Reduced Power Consumption: High efficiency minimizes power consumption and reduces operating costs.
  • Improved Signal Quality: Excellent linearity ensures high signal quality and minimizes distortion.
  • Simplified Integration: Integrated matching networks simplify the design process.
  • Robust Performance: Designed for reliable performance in demanding environments.

Additional Details:

The RFPA5200PCK-410 typically uses GaN (Gallium Nitride) or LDMOS (Laterally Diffused Metal-Oxide-Semiconductor) technology for the power amplification devices. Key specifications include the output power, gain, efficiency, operating frequency range, supply voltage, and operating temperature range. The module's package is designed for easy mounting and thermal management. Proper application requires careful consideration of the impedance matching, power supply, and thermal dissipation. Detailed information about the module's performance and application can be found in the product datasheet. The device often incorporates protection circuitry to prevent damage from over-voltage, over-current, and over-temperature conditions.

You May Also Be Interested in

TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess