EN
  • EN
  • DE

RFFM8516TR7-5K

Part No RFFM8516TR7-5K
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Rf And Mmw Front End Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959073-RFFM8516TR7-5K
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM8516TR7-5K CAD Model

Description

The RFFM8516TR7-5K is a front-end module (FEM) from Qorvo designed for Wi-Fi applications. It integrates a power amplifier (PA), low noise amplifier (LNA), and a switch to provide a complete front-end solution for wireless communication. This module is commonly used in routers, access points, and other Wi-Fi enabled devices to enhance signal transmission and reception.

Applications:

  • Wi-Fi routers: Enhancing the range and performance of home and office routers.
  • Access points: Improving the coverage and reliability of wireless access points.
  • Wireless repeaters: Extending the range of wireless networks.
  • IoT devices: Enabling wireless connectivity for various Internet of Things devices.
  • Wireless adapters: Used in USB and PCI-e wireless adapters for computers.

Features:

  • Integrated PA, LNA, and switch: Provides a complete front-end solution.
  • High output power: Enhances signal transmission strength.
  • Low noise figure: Improves signal reception sensitivity.
  • Compact size: Allows for easy integration into small devices.
  • Low power consumption: Minimizes battery drain in portable applications.

Benefits:

  • Improved Wi-Fi performance: Enhances range, speed, and reliability.
  • Simplified design: Reduces the number of components required for a Wi-Fi front-end.
  • Reduced size: Allows for smaller and more compact wireless devices.
  • Increased efficiency: Optimizes power consumption for longer battery life.
  • Enhanced signal quality: Minimizes noise and distortion for clearer communication.

Additional Details:

The RFFM8516TR7-5K operates in the 2.4 GHz frequency band, which is commonly used for Wi-Fi communication. It supports various Wi-Fi standards, including 802.11b/g/n. The module is designed to meet the regulatory requirements for wireless devices. It features a low voltage operation, making it suitable for battery-powered applications. The compact size allows for easy integration into space-constrained designs. The module is RoHS compliant, ensuring it meets environmental standards. Proper impedance matching is essential for optimal performance. The RFFM8516TR7-5K is typically mounted on a printed circuit board using surface mount technology (SMT).

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3251 $50.3905
330+ $0.3042 $100.3860
515+ $0.2937 $151.2555
735+ $0.2727 $200.4345
955+ $0.2622 $250.4010
1,195+ $0.2517 $300.7815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,565 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess