EN
  • EN
  • DE

RFFM6500SR

Part No RFFM6500SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Transmit/Receive Module ISM Band 2.7V to 4.2V 168MHz to 171MHz 32-Pin LGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995102-RFFM6500SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM6500SR CAD Model

Description

The RFFM6500SR is a front-end module (FEM) designed and manufactured by Qorvo US Inc. It is specifically engineered for Wi-Fi applications, operating in the 2.4 GHz ISM band. This module integrates a power amplifier (PA), low noise amplifier (LNA), and a single-pole, double-throw (SPDT) switch, providing a compact and high-performance solution for wireless communication devices.

Applications

  • Wi-Fi Routers: Used to enhance the range and performance of wireless routers.
  • Wireless Access Points: Integrated into access points to improve signal strength and coverage.
  • IoT Devices: Employed in IoT devices requiring reliable Wi-Fi connectivity.
  • Smart Home Devices: Used in smart home products such as thermostats, lighting systems, and security cameras.
  • Wireless Repeaters: Incorporated into repeaters to extend the range of Wi-Fi networks.

Features

  • Integrated PA, LNA, and SPDT Switch: Reduces component count and simplifies design.
  • High Output Power: Enhances signal strength and extends wireless range.
  • Low Noise Figure: Improves receiver sensitivity and overall system performance.
  • Compact Size: Allows for easy integration into small form factor devices.
  • Low Current Consumption: Maximizes battery life in portable applications.

Benefits

  • Increased Wi-Fi Range: Higher output power extends the usable range of Wi-Fi networks.
  • Improved Signal Quality: Lower noise figure enhances signal reception and reduces errors.
  • Simplified Design: Integrated components reduce design complexity and time.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Enhanced System Performance: Optimized performance improves overall Wi-Fi network efficiency.

Additional Details

The RFFM6500SR is designed to meet the stringent requirements of modern Wi-Fi standards. It operates at 2.4 GHz and supports various modulation schemes, including 802.11b/g/n. The module's integrated SPDT switch allows for seamless switching between transmit and receive modes. Detailed specifications, including output power, noise figure, gain, and current consumption, can be found in the product datasheet provided by Qorvo.

For optimal performance, it is crucial to follow the recommended PCB layout guidelines and impedance matching techniques provided in the datasheet. The module's thermal performance should be evaluated to ensure it operates within its specified temperature range. The RFFM6500SR offers a high-performance and cost-effective solution for Wi-Fi front-end applications.

You May Also Be Interested in

Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
Need more? Email Us
World Produts Inc.
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess