EN
  • EN
  • DE

RFCA8830TR13

Part No RFCA8830TR13
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Low Noise Amp Dual 45MHz to 1218MHz 19.4@50MHzdB 8-Pin SOIC EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016527-RFCA8830TR13
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFCA8830TR13 CAD Model

Description

The RFCA8830TR13 is a high-performance bulk acoustic wave (BAW) filter manufactured by Qorvo. It is designed for use in wireless communication systems, particularly in applications requiring high selectivity and low insertion loss in the 880 MHz frequency range.

Applications

  • Cellular base stations
  • Wireless infrastructure
  • Public safety radio systems
  • Repeater systems
  • Handheld radio devices

Features

  • Center Frequency: Approximately 880 MHz
  • Low insertion loss
  • High attenuation
  • Excellent temperature stability
  • Small Surface Mount Technology (SMT) package

Benefits

  • Improved signal quality in wireless communication systems due to sharp filtering characteristics.
  • Extended range and coverage through minimized signal loss.
  • Reduced interference from adjacent frequency bands.
  • Stable performance over a wide range of operating temperatures.
  • Compact size allows for integration into space-constrained devices.

Additional Details

The RFCA8830TR13 utilizes BAW filter technology to achieve superior performance compared to traditional SAW (Surface Acoustic Wave) filters. BAW filters offer steeper filter skirts, lower insertion loss, and higher power handling capabilities. The filter is designed to operate in the 880 MHz band, which is commonly used in cellular communication systems. The low insertion loss minimizes signal attenuation, ensuring strong signal strength and improved communication range. The high attenuation provides excellent rejection of unwanted signals and interference from adjacent frequency bands. The TR13 suffix likely refers to the packaging details (Tape and Reel) and should be verified using the product datasheet for exact dimensions and handling instructions. The filter's SMT package enables easy integration into automated assembly processes. The specific performance characteristics (e.g., insertion loss, bandwidth, attenuation) are detailed in the Qorvo datasheet for this component.

The filter is crucial in applications where unwanted signals need to be rejected to ensure reliable and efficient communication. Due to the precise filtering, it reduces interference and ensures clear signals which are essential in modern wireless communications. Always consult the official datasheet for definitive specifications and application guidelines.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7872 $61.0848
21+ $5.5689 $116.9469
33+ $5.3950 $178.0350
45+ $5.2210 $234.9450
58+ $5.0469 $292.7202
77+ $4.5248 $348.4096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,313 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess