EN
  • EN
  • DE

RFCA1008TR13

Part No RFCA1008TR13
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835378-RFCA1008TR13
Ultra Librarian 3D Model Ultra Librarian RFCA1008TR13 CAD Model

Description

The RFCA1008TR13 is a high-performance RF cavity filter manufactured by Qorvo, a leading provider of RF solutions. This filter is designed for applications requiring precise signal filtering and excellent out-of-band rejection.

Applications

  • Wireless infrastructure
  • Base stations
  • Repeaters
  • Satellite communication systems
  • Radar systems
  • Test and measurement equipment

Features

  • High Selectivity: Provides sharp filtering characteristics with minimal passband ripple.
  • Low Insertion Loss: Minimizes signal attenuation within the passband for optimal performance.
  • High Attenuation: Offers strong rejection of signals outside the desired frequency range.
  • Small Size: Compact design suitable for space-constrained applications.
  • Surface Mountable: Facilitates automated assembly for high-volume production.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.

Benefits

  • Improved System Performance: Enhances signal quality and reduces interference for more reliable communication.
  • Increased Range: Allows for longer transmission distances with minimal signal degradation.
  • Enhanced Receiver Sensitivity: Improves the ability to detect weak signals in noisy environments.
  • Reduced Interference: Prevents unwanted signals from interfering with desired communication channels.
  • Simplified Design: Streamlines system design by providing a highly integrated filtering solution.
  • Cost-Effective: Offers a competitive price-performance ratio for demanding RF applications.

Technical Specifications

Detailed specifications, including center frequency, bandwidth, insertion loss, return loss, attenuation, and operating temperature range, are available in the Qorvo datasheet for the RFCA1008TR13. Refer to the datasheet for precise performance parameters.

In summary, the RFCA1008TR13 is a versatile and high-performance RF cavity filter designed for a wide range of demanding applications. Its excellent selectivity, low insertion loss, and high attenuation make it an ideal choice for optimizing signal quality and minimizing interference in wireless communication systems.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess