EN
  • EN
  • DE
  • IT

RF7317A

Part No RF7317A
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description Power Amplifier Module, .699 to .748 GHz, 3 V, Linear, 10-Pin, 3 mm x 3 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225682-RF7317A
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7317A CAD Model

Description

The RF7317A is a high-power, high-efficiency power amplifier module (PAM) manufactured by Qorvo US Inc. It is designed for use in cellular handsets and other wireless communication devices, supporting various frequency bands and modulation schemes. The RF7317A integrates multiple components into a single module, simplifying design and improving performance.

Applications:

  • Cellular Handsets: Used in smartphones and other mobile devices for transmitting RF signals.
  • Wireless Data Devices: Employed in wireless modems and data cards for cellular connectivity.
  • IoT Devices: Integrated into Internet of Things (IoT) devices requiring cellular communication.
  • Mobile Hotspots: Utilized in mobile hotspot devices to provide wireless internet access.
  • Public Safety Radios: Found in public safety radios for reliable communication in emergency situations.

Features:

  • Multi-Band Support: Supports multiple frequency bands for global cellular compatibility.
  • High Power Output: Delivers high power output for extended range and reliable communication.
  • High Efficiency: Minimizes power consumption for longer battery life.
  • Integrated Power Control: Includes integrated power control circuitry for accurate power management.
  • Compact Size: Small form factor for space-constrained applications.

Benefits:

  • Improved Battery Life: High efficiency extends battery life in mobile devices.
  • Enhanced Signal Strength: High power output improves signal strength and coverage.
  • Simplified Design: Integrated module simplifies design and reduces component count.
  • Reduced Size: Compact size enables smaller and lighter mobile devices.
  • Increased Reliability: Robust design ensures reliable performance in demanding environments.

Additional Details:

The RF7317A power amplifier module typically includes specifications such as frequency range, output power, efficiency, gain, and supply voltage. It is designed to meet industry standards for performance and reliability. The module incorporates advanced power amplifier techniques to maximize efficiency and minimize distortion. It includes features such as adaptive bias control and harmonic filtering. Qorvo provides detailed performance data and application notes to assist designers in using the RF7317A in their projects. The module is commonly used in applications requiring high performance and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ICT
Need more? Email Us
ON Semiconductor
Need more? Email Us
Raytheon Company
Need more? Email Us
IBM
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Mitsubishi
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2931 $50.4482
54+ $1.8816 $101.6064
83+ $1.8228 $151.2924
114+ $1.7640 $201.0960
147+ $1.7052 $250.6644
197+ $1.5288 $301.1736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,243 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess