EN
  • EN
  • DE

RF6555SR

Part No RF6555SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Front End Module 24-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023649-RF6555SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF6555SR CAD Model

Description

The RF6555SR is a front-end module (FEM) from Qorvo US Inc., designed for WLAN (Wireless Local Area Network) applications. It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive switch (T/R switch) into a single compact package, optimizing performance and simplifying system design for Wi-Fi devices.

Applications

  • Wi-Fi Routers: Enhances the performance of Wi-Fi routers by providing high-power amplification and low-noise reception.
  • Access Points: Used in access points to improve signal coverage and data throughput.
  • Mobile Devices: Implemented in smartphones, tablets, and laptops for robust Wi-Fi connectivity.
  • IoT Devices: Provides reliable Wi-Fi communication for IoT devices such as smart home appliances and sensors.
  • Wireless Networking Equipment: Used in various wireless networking devices to optimize signal quality and range.

Features

  • Integrated Power Amplifier (PA): Provides high-power amplification for transmitting Wi-Fi signals.
  • Low Noise Amplifier (LNA): Amplifies received Wi-Fi signals with minimal added noise.
  • Transmit/Receive Switch (T/R Switch): Switches between transmit and receive modes for efficient signal routing.
  • Compact Package: Small form factor simplifies integration into compact devices.
  • High Linearity: Maintains signal integrity with high linearity performance.
  • Low Current Consumption: Optimizes power consumption for extended battery life in portable devices.

Benefits

  • Improved Wi-Fi Performance: High-power amplification and low-noise reception enhance Wi-Fi signal strength and range.
  • Simplified System Design: Integrated FEM reduces the number of external components and simplifies PCB layout.
  • Reduced Power Consumption: Low current consumption extends battery life in portable Wi-Fi devices.
  • Enhanced Signal Quality: High linearity performance maintains signal integrity for reliable data transmission.
  • Compact Footprint: Small form factor allows for integration into compact Wi-Fi devices.

Additional Details

The RF6555SR typically operates in the 2.4 GHz or 5 GHz Wi-Fi bands, depending on the specific version. It requires external matching components for optimal performance. The power amplifier output power and noise figure are key specifications. Detailed technical specifications, including operating frequency range, output power, gain, noise figure, and supply voltage requirements, are available in the product datasheet.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Microchip Technology
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess