EN
  • EN
  • DE

FDW2503NTSSOP8

Part No FDW2503NTSSOP8
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059014-FDW2503NTSSOP8
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDW2503NTSSOP8 CAD Model

Description

The FDW2503NTSSOP8 is a load switch comprised of two N-Channel MOSFETs in a TSSOP-8 package from Fairchild Semiconductor (now ON Semiconductor). It is designed for load switching applications, offering efficient power control and distribution in a small form factor.

Applications:

  • Load Switching: Enables efficient and controlled power distribution to various loads in electronic systems.
  • Power Management in Portable Devices: Used in battery management and power distribution in devices like smartphones, tablets, and laptops.
  • Hot-Swap Applications: Provides protection and controlled power-up during hot-swapping of modules.
  • Power Distribution Networks: Used in power distribution networks to selectively enable or disable power to different sections of a circuit.

Features:

  • Dual N-Channel MOSFETs: Two independent MOSFETs in a single package provide flexibility in circuit design.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Input Capacitance: Reduces gate drive requirements and improves switching speed.
  • Small TSSOP-8 Package: Allows for high-density board layouts.
  • Logic Level Gate Drive: Simplifies interfacing with microcontrollers and other logic circuits.

Benefits:

  • Efficient Power Control: Low RDS(on) minimizes power losses and ensures efficient power distribution.
  • Simplified Circuit Design: Dual MOSFETs provide design flexibility and reduce component count.
  • Compact Footprint: TSSOP-8 package allows for space-saving designs.
  • Reduced Gate Drive Requirements: Low input capacitance simplifies the design of the gate drive circuitry.
  • Enhanced System Reliability: Provides controlled power switching, protecting sensitive components from inrush currents.

Additional Details:

The FDW2503NTSSOP8's specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) for each MOSFET. The RDS(on) value is specified at different gate-source voltages, indicating its performance under various operating conditions. The TSSOP-8 package provides good thermal performance for its size. Detailed specifications can be found in the manufacturer's datasheet, including maximum power dissipation, junction temperature, and switching characteristics. This dual MOSFET load switch is ideally suited for applications requiring efficient power control and high density in portable and space-constrained environments.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess