EN
  • EN
  • DE

RF6110TR7X

Part No RF6110TR7X
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835314-RF6110TR7X
Ultra Librarian 3D Model Ultra Librarian RF6110TR7X CAD Model

Description

The RF6110TR7X is a high-performance FDD (Frequency Division Duplexing) filter manufactured by Qorvo. It's designed for use in cellular and wireless communication systems to isolate specific frequency bands, ensuring optimal performance and minimizing interference. The filter provides excellent rejection of unwanted signals, enabling clear and reliable communication.

Applications

  • Cellular Base Stations: Filtering of transmit and receive signals to improve network capacity and coverage.
  • Wireless Repeaters: Enhancing signal strength and quality in areas with poor coverage.
  • Mobile Devices: Improving receiver sensitivity and minimizing interference from adjacent frequency bands.
  • Femtocells: Providing localized cellular coverage in residential and small business environments.
  • Public Safety Radio Systems: Ensuring reliable communication for emergency services.

Features

  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency band.
  • High Rejection: Effectively suppresses unwanted signals outside the passband.
  • Small Form Factor: Allows for compact integration into wireless devices and systems.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Robust Design: Ensures reliable operation in harsh environmental conditions.

Benefits

  • Improved Network Performance: Enhances signal quality and increases network capacity.
  • Reduced Interference: Minimizes unwanted signals and improves receiver sensitivity.
  • Enhanced Coverage: Extends the range of wireless communication systems.
  • Lower Power Consumption: Reduces signal loss, resulting in lower power requirements.
  • Cost-Effective Solution: Provides a high-performance filtering solution at a competitive price.

Additional Details

The RF6110TR7X filter is designed to meet the stringent requirements of modern wireless communication systems. It offers a wide operating temperature range and excellent long-term stability. The filter is available in a compact surface mount package, making it easy to integrate into various applications. Detailed specifications including insertion loss, return loss, and rejection characteristics can be found in the Qorvo datasheet. The device requires proper impedance matching for optimal performance. This filter is typically used in conjunction with other RF components, such as amplifiers and mixers, to create a complete communication system.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess