EN
  • EN
  • DE

AD9520-2BCPZ

Part No AD9520-2BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 12 LVPECL/24 CMOS Output Clock Generator with Integrated 2.2 GHz VCO | IC CLOCK GEN 2.2GHZ VCO 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output CMOS, LVPECL
Frequency - Max 2.33GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number AD9520
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139107-AD9520-2BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9520-2BCPZ CAD Model

Description

AD9520-2BCPZ: High-Performance Clock Distribution IC by Analog Devices Inc.

The AD9520-2BCPZ is a state-of-the-art clock distribution integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device provides a multi-output clock distribution function with subpicosecond jitter performance, making it an ideal solution for communications, instrumentation, and defense systems where high clock precision is paramount.

Key Features:

  • Low Jitter Performance: The AD9520-2BCPZ delivers exceptionally low jitter, typically less than 1 ps root mean square (RMS), which is crucial for high-speed digital signal processing and data conversion applications.
  • Flexible Output Configurations: It offers up to 12 LVPECL outputs, which can be programmed to deliver different frequencies, allowing for a versatile clocking scheme within complex systems.
  • Integrated PLL: The device includes an on-chip phase-locked loop (PLL) with an input frequency range of 25 MHz to 2.5 GHz, providing precise frequency synthesis and clock distribution.
  • Programmable Dividers: Each output channel has programmable dividers, allowing for fine-grained frequency control to meet specific design requirements.
  • Reference Input Redundancy: The AD9520-2BCPZ supports reference input redundancy, ensuring continuous operation even if the primary reference fails.

Applications:

  • Wireless and wired communications infrastructure
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Aerospace and defense electronics
  • Networking and data communications

Product Specifications:

The AD9520-2BCPZ is housed in a compact 64-lead LFCSP (lead-frame chip-scale package) that minimizes board space and is optimal for densely packed PCB designs. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.

For engineers and designers looking for a high-performance clock distribution solution, the AD9520-2BCPZ from Analog Devices Inc. offers a perfect blend of low jitter, flexibility, and reliability. Its advanced features enable it to meet the stringent requirements of today's high-speed, high-precision electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0881 $51.2643
8+ $14.0210 $112.1680
12+ $13.5828 $162.9936
16+ $13.1447 $210.3152
20+ $12.7065 $254.1300
27+ $11.3921 $307.5867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess