EN
  • EN
  • DE

RF3023-1TR7

Part No RF3023-1TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982947-RF3023-1TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF3023-1TR7 CAD Model

Description

The RF3023-1TR7 is a high-power, high-efficiency linear power amplifier designed and manufactured by Qorvo. This amplifier is specifically designed for wireless infrastructure applications, providing excellent linearity and efficiency for demanding communication systems. It is optimized for use in cellular base stations and other high-performance wireless systems, offering superior performance and reliability.

Applications:

  • Cellular Base Stations: Used in cellular base stations to amplify signals for transmission.
  • Wireless Infrastructure: Employed in various wireless communication systems to enhance signal transmission.
  • Repeaters: Boosts signal strength in repeater systems for extended coverage.
  • Public Safety Radios: Used in public safety communication equipment for reliable signal amplification.
  • Military Communications: Deployed in military communication systems requiring high-performance amplification.

Features:

  • High Power: Provides substantial output power for long-range communication.
  • High Efficiency: Minimizes power consumption, reducing operating costs and heat dissipation.
  • Excellent Linearity: Ensures minimal signal distortion, maintaining signal integrity.
  • Wideband Operation: Supports a broad range of frequencies for versatile application.
  • Integrated Bias Circuitry: Simplifies the design process and reduces the number of external components needed.
  • Compact Package: Small footprint allows for use in space-constrained applications.

Benefits:

  • Extended Communication Range: High output power allows for long-distance signal transmission.
  • Reduced Operating Costs: High efficiency minimizes power consumption and lowers energy bills.
  • Improved Signal Quality: Excellent linearity ensures minimal signal distortion and maintains signal integrity.
  • Versatile Application: Wideband operation supports a broad range of communication frequencies.
  • Simplified Design: Integrated bias circuitry reduces design complexity and component count.
  • Space-Efficient Solution: Compact package allows for integration into small form factor devices.

Additional Details:

The RF3023-1TR7 typically operates in the frequency range of cellular communication bands. It offers a high output power, generally in the range of several watts, and maintains excellent linearity characteristics to minimize signal distortion. It operates on a supply voltage of around 28 to 32 volts. The device comes in a surface-mount package, facilitating easy integration into modern electronic designs. The amplifier is designed to handle high input power levels without significant degradation in performance. This power amplifier is suitable for applications requiring a balance of high power, high efficiency, and excellent linearity.

You May Also Be Interested in

TURCK
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Thomas & Betts
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess