The RF1681ATR13-5K is a radio frequency (RF) amplifier manufactured by Qorvo, a leading provider of RF solutions. It is specifically designed for use in wireless communication systems, offering high gain and excellent linearity. The device is typically used in cellular infrastructure, wireless backhaul, and other high-performance RF applications.
Applications
- Cellular base stations
- Wireless repeaters
- Wireless backhaul systems
- Public safety radio systems
- General purpose RF amplification
Features
- High gain: Typically 22 dB
- High linearity: Excellent ACPR (Adjacent Channel Power Ratio) performance
- Operating frequency: 1.8 GHz to 2.0 GHz
- Supply voltage: 5 V
- Low noise figure: Typically 2.5 dB
- Integrated matching circuitry for simplified design
- Small form factor: SOT-89 package
- RoHS compliant
Benefits
- Increased signal strength for improved communication range
- Reduced interference in wireless systems
- Simplified integration with integrated matching circuitry
- High reliability due to Qorvo's quality standards
- Compact size for space-constrained applications
- Cost-effective solution for RF amplification
The RF1681ATR13-5K RF amplifier provides high gain and excellent linearity, making it well-suited for various wireless communication applications. Its integrated matching circuitry simplifies the design process, while its small form factor allows for use in space-constrained environments. For detailed specifications and application information, refer to the official Qorvo datasheet.