EN
  • EN
  • DE

RF1604D

Part No RF1604D
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Switch, SP4T, 0.5 to 3.5 GHz, 0.4 to 0.7 dB IL, 28 to 40 dB Isolation, 23 dBm Pwr Rating, QFN-12 2.5x2.5mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001053-RF1604D
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF1604D CAD Model

Description

The RF1604D is a highly integrated Front-End Module (FEM) manufactured by Qorvo. This FEM is designed for Wi-Fi applications, typically operating in the 2.4 GHz band. It integrates multiple functions, including a power amplifier (PA), low-noise amplifier (LNA), transmit/receive switch (T/R switch), and filtering, all in a compact package.

Applications

  • Wi-Fi routers
  • Wireless access points
  • IoT devices with Wi-Fi connectivity
  • Wireless LAN (WLAN) applications
  • Mobile devices (smartphones, tablets)

Features

  • Integrated PA, LNA, and T/R Switch: Simplifies the RF front-end design.
  • 2.4 GHz Operation: Designed for Wi-Fi applications in the 2.4 GHz band.
  • High Output Power: Provides sufficient transmit power for reliable wireless communication.
  • Low Noise Figure: Enhances receiver sensitivity.
  • Compact Size: Reduces the overall size of the wireless module.

Benefits

  • Simplified Design: Reduces the complexity of RF front-end designs.
  • Improved Performance: Enhances Wi-Fi signal strength and range.
  • Reduced Board Space: Minimizes the footprint of the wireless module.
  • Cost-Effective: Offers a cost-efficient solution for Wi-Fi applications.

Additional Details

The RF1604D FEM is typically used in Wi-Fi devices to improve signal strength and range. The integrated PA boosts the transmit power, while the LNA amplifies weak received signals. The T/R switch allows the same antenna to be used for both transmitting and receiving. The filtering reduces unwanted signals and interference. Proper impedance matching and layout are crucial for achieving optimal performance. Refer to the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess