EN
  • EN
  • DE

QPF4519TR7

Part No QPF4519TR7
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834721-QPF4519TR7
Ultra Librarian 3D Model Ultra Librarian QPF4519TR7 CAD Model

Description

The QPF4519TR7 is a highly integrated Front-End Module (FEM) designed by Qorvo, primarily intended for Wi-Fi applications. It combines a Power Amplifier (PA), Low Noise Amplifier (LNA), and a transmit/receive switch into a single, compact package. This integration is designed to simplify the design process and improve the performance of Wi-Fi enabled devices.

Applications:

  • Wi-Fi 6 (802.11ax) Routers: Used in the latest generation of Wi-Fi routers to improve coverage and performance.
  • Wireless Access Points: Integrated into access points to enhance network efficiency and reliability.
  • Smart Home Devices: Employed in smart home devices to provide robust and stable Wi-Fi connectivity.
  • Gaming Consoles: Can be found in gaming consoles to ensure low-latency and high-bandwidth wireless connections.

Features:

  • Integrated Front-End Module: Combines PA, LNA, and switch for a simplified design and reduced component count.
  • High Output Power: Provides substantial output power to extend the range of the Wi-Fi signal.
  • Low Noise Figure: Minimizes noise to improve signal clarity and data rates.
  • Compact Footprint: The small size allows for easy integration into space-constrained devices.
  • Optimized for Wi-Fi 6: Designed to meet the demands of the latest Wi-Fi standard, 802.11ax.

Benefits:

  • Increased Wi-Fi Range: Higher output power allows for greater coverage and reduced dead spots.
  • Improved Data Rates: Lower noise and optimized signal paths enhance data throughput.
  • Simplified Design: Reduced component count and integration simplify the PCB layout and overall design process.
  • Reduced Size and Cost: The compact module reduces the overall size and cost of the Wi-Fi solution.
  • Enhanced Reliability: Qorvo's reputation for quality ensures reliable performance.

Additional Details:

The QPF4519TR7 is designed to operate in the 5 GHz Wi-Fi band, supporting the latest Wi-Fi 6 (802.11ax) standard. Key technical specifications include output power, gain, noise figure, and supply voltage requirements. The module is designed for surface mount assembly and is compatible with industry-standard reflow soldering processes. Detailed datasheets, application notes, and S-parameter data are available from Qorvo to assist engineers in optimizing the module's performance within their specific applications.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8882 $65.3292
13+ $8.9339 $116.1407
21+ $8.6556 $181.7676
28+ $8.3761 $234.5308
36+ $8.0966 $291.4776
48+ $7.2592 $348.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess