EN
  • EN
  • DE

CB037E0104JBA

Part No CB037E0104JBA
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM 0.1UF 5% 100VDC 1812 / 0.1 µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr KYOCERA AVX
Series CB
Package Tape & Reel
Capacitance 0.1 µF
Tolerance ±5%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Dielectric Material Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric)
Dimension 0.185" L x 0.126" W (4.70mm x 3.20mm)
Height - Seated (Max) 0.118" (3.00mm)
Termination Solder Pads
Applications General Purpose
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Other Names 478-4535-6,478-4535-2,478-4535-1
Standard Package 700
Win Source Part Number 1051289-CB037E0104JBA
Ultra Librarian 3D Model Ultra Librarian CB037E0104JBA CAD Model

Description

The CB series film capacitor from KYOCERA AVX is designed for general purpose applications.

  • Capacitance: 0.1 µF
  • Voltage Rating: 63V (AC), 100V (DC)
  • Tolerance: ±5%
  • Package: 1812 (4532 Metric)
  • Temperature Range: -55°C to 125°C
  • Package Format: Tape and reel
  • Standard Package: 700
  • Height: 0.118" (3.00mm)
  • Size/Dimension: 0.185" L x 0.126" W (4.70mm x 3.20mm)
  • Dielectric Material: Polyester, polyethylene naphthalate (PEN), metallized - stacked
  • RoHS Compliance: No

You May Also Be Interested in

Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess