EN
  • EN
  • DE

MT40A512M16TD-062E AAT:R

Part No MT40A512M16TD-062E AAT:R
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446537-MT40A512M16TD-062E AAT:R
Package Bulk
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 8Gbit
Memory Organization 512M x 16
Memory Interface Parallel
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature -40°C ~ 105°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 96-TFBGA
Supplier Device Package 96-FBGA (7.5x13)
Ultra Librarian 3D Model Ultra Librarian MT40A512M16TD-062E AAT:R CAD Model

Description

The MT40A512M16TD-062E AAT:R by Micron is a cutting-edge DDR4 DRAM module designed to address the needs of high-performance computing environments, offering DDR4-3200 512Mx16 (8Gb) specifications. This module sets itself apart with its high-speed memory capabilities, making it perfectly suited for applications that demand rapid data access and processing, such as advanced gaming systems, high-end workstations, and server infrastructures. The DDR4-3200 rating indicates the module's ability to perform at peak speeds of 3200 MT/s, ensuring efficient data throughput and improved system responsiveness. The 512Mx16 configuration provides a blend of density and performance, encapsulating 8Gb of memory in a compact and energy-efficient package. Manufactured by Micron, a leader in innovation and quality in the memory and storage market, this DRAM module benefits from advanced manufacturing technologies and rigorous quality testing. It is designed to deliver not only superior performance but also high reliability and compatibility across a wide range of applications and systems, making the MT40A512M16TD-062E AAT:R an ideal choice for system builders and end-users looking to push the boundaries of their computing capabilities.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC166
Need more? Email Us
Alliance Memory, Inc.
512Mb SDRAM 32M x 16 Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Commercial Temp Tape and Reel
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC143
Need more? Email Us
Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us
Alliance Memory, Inc.
DDR1 64MB 2M X 32 200MHz INDUSTRIAL TEMP
Lowest to $5.3416
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-7 PC133
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.0299 $129.0299
2+ $124.1792 $248.3584
3+ $119.3284 $357.9852
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess