EN
  • EN
  • DE

QM25002

Part No QM25002
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113020-QM25002
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QM25002 CAD Model

Description

The QM25002 is a high-performance Bulk Acoustic Wave (BAW) filter designed and manufactured by Qorvo. This filter is specifically engineered for demanding wireless communication applications, providing superior signal selectivity and rejection of unwanted signals in congested radio frequency (RF) environments. Its advanced BAW technology enables a compact size, low insertion loss, and excellent power handling capabilities.

Applications

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Mobile Communication Devices (Smartphones, Tablets)
  • Wi-Fi and Bluetooth Applications
  • Satellite Communication Systems
  • Radar Systems

Features

  • High Selectivity: Provides sharp rejection of out-of-band signals, minimizing interference.
  • Low Insertion Loss: Minimizes signal attenuation, maximizing signal strength and range.
  • High Power Handling: Withstands high RF power levels without performance degradation.
  • Compact Size: Enables integration into small form-factor devices.
  • BAW Technology: Utilizes advanced Bulk Acoustic Wave technology for superior performance.

Benefits

  • Improved Signal Quality: High selectivity ensures clean signals with minimal interference, enhancing communication quality.
  • Extended Communication Range: Low insertion loss maximizes signal strength, extending communication range.
  • Robust Performance: High power handling ensures reliable performance in demanding applications.
  • Simplified System Design: Compact size facilitates integration into small devices and simplifies PCB layout.
  • Enhanced System Reliability: BAW technology offers superior performance and reliability compared to traditional filter technologies.

Additional Details

The QM25002 operates within specific frequency bands tailored to various wireless communication standards. It is typically available in a surface-mount package, allowing for automated assembly and efficient manufacturing. Its performance is characterized by its steep filter skirts, high stopband attenuation, and minimal passband ripple. This filter is designed to meet the stringent requirements of modern wireless communication systems, ensuring optimal performance and reliability.

Typical Specifications:

  • Center Frequency: Varies depending on the specific application (e.g., cellular bands)
  • Bandwidth: Optimized for specific wireless communication standards
  • Insertion Loss: Typically less than 2 dB
  • Stopband Attenuation: Typically greater than 40 dB
  • Power Handling: Up to several Watts, depending on the application
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NEC
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Qorvo US Inc.
Lowest to $1.3063
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
New Japan Radio
Lowest to $1.3063

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess