EN
  • EN
  • DE

QM13112

Part No QM13112
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960302-QM13112
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM13112 CAD Model

Description

The QM13112 is a high-performance Bulk Acoustic Wave (BAW) filter manufactured by Qorvo US Inc. It's designed for use in wireless communication systems, specifically targeting applications within cellular bands. This filter provides excellent rejection of unwanted signals, improving the overall performance and reliability of wireless devices.

Applications:

  • Cellular Handsets: Filtering signals in mobile phones to improve call quality and data speeds.
  • Wireless Infrastructure: Base stations and other network equipment to enhance signal clarity and coverage.
  • Internet of Things (IoT) Devices: Ensuring reliable wireless communication in IoT applications.
  • LTE and 5G Devices: Supporting high-speed data transfer in modern wireless networks.
  • Wireless Modules: Integration into various wireless communication modules for filtering.

Features:

  • High Selectivity: Provides excellent rejection of out-of-band signals, minimizing interference.
  • Low Insertion Loss: Minimizes signal attenuation, maximizing signal strength and range.
  • Small Size: Compact form factor allows for integration into small devices.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High Power Handling: Can withstand high power levels without degradation in performance.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Reduces interference and noise, improving the clarity of wireless signals.
  • Extended Range: Low insertion loss maximizes signal strength, extending the range of wireless communication.
  • Smaller Device Size: Compact form factor enables the development of smaller and more portable devices.
  • Increased Reliability: Robust design ensures reliable performance in demanding environments.
  • Enhanced Network Performance: Improves the overall performance of wireless networks by filtering out unwanted signals.

Additional Details:

The QM13112 filter is based on Qorvo's advanced BAW technology, which provides superior performance compared to traditional SAW filters. It is designed to meet the stringent requirements of modern wireless communication systems, offering high selectivity, low insertion loss, and excellent temperature stability. The device is available in a standard surface mount package, making it easy to integrate into existing designs. The specific frequency band and performance characteristics should be verified on the manufacturer's datasheet to ensure suitability for the target application.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Microchip Technology
Need more? Email Us
World Produts Inc.
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess