EN
  • EN
  • DE

PAC5225QM

Part No PAC5225QM
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description BLDC Motor Controller and Driver Buck 50MHz 5.2V to 70V 48-Pin TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978064-PAC5225QM
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAC5225QM CAD Model

Description

The PAC5225QM is a highly integrated power application controller (PAC) from Qorvo. It's designed to manage and optimize power delivery in a variety of applications, particularly those involving brushless DC (BLDC) motors and power conversion.

Applications:

  • BLDC motor control: Specifically designed for controlling BLDC motors in applications like fans, pumps, and power tools.
  • Power inverters: Can be used as the control core in single-phase and three-phase power inverters.
  • Battery management systems (BMS): Provides control and monitoring in battery-powered systems.
  • LED lighting: Controls and regulates power to LED lighting systems, improving efficiency and performance.
  • Power supplies: Used in power supplies for various electronic devices, providing efficient and stable power conversion.

Features:

  • Integrated microcontroller: Includes a powerful microcontroller core for complex control algorithms.
  • PWM generation: Built-in PWM generators for precise motor control and power conversion.
  • Analog-to-digital converters (ADCs): On-chip ADCs for monitoring voltage, current, and temperature.
  • Gate drivers: Integrated gate drivers for directly driving power MOSFETs or IGBTs.
  • Communication interfaces: Supports communication interfaces like UART, SPI, and I2C.
  • Protection features: Includes over-voltage, over-current, and over-temperature protection.

Benefits:

  • Improved motor efficiency: Advanced control algorithms optimize motor performance and reduce energy consumption.
  • Reduced system cost: Integration of multiple functions reduces the number of external components.
  • Enhanced system reliability: Built-in protection features prevent damage and ensure reliable operation.
  • Simplified design: Integrated gate drivers simplify the design of motor control systems.
  • Faster time-to-market: Comprehensive development tools and resources accelerate the design process.

Additional Details: The PAC5225QM typically operates with a wide input voltage range and supports a variety of communication protocols. Its advanced control capabilities enable precise and efficient motor control, leading to improved performance and reduced energy consumption. The integration of essential functions, such as gate drivers and protection features, simplifies the design process and reduces overall system cost. This device is a versatile solution for a wide range of power control applications.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Need more? Email Us
TURCK
Need more? Email Us
Panjit
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0489 $52.6357
31+ $3.3222 $102.9882
47+ $3.2183 $151.2601
65+ $3.1145 $202.4425
84+ $3.0107 $252.8988
112+ $2.6993 $302.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess