EN
  • EN
  • DE

CGA6618ZSR

Part No CGA6618ZSR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (C - E)
Description Dual CATV High Linearity GaAS HBT Amplifier 5MHz to 1000MHz 8-Pin ESOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005115-CGA6618ZSR
Categories OEM Parts(C-E)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CGA6618ZSR CAD Model

Description

The Qorvo CGA6618ZSR is a high-performance, low-noise amplifier (LNA) designed for various wireless communication applications. This amplifier operates in a specific frequency range and offers excellent gain and noise figure characteristics, making it suitable for enhancing signal reception in demanding environments.

Applications

  • Cellular infrastructure: Used in base stations and repeaters to improve signal strength and coverage.
  • Wireless communication systems: Integrated into systems requiring low-noise amplification, such as receivers and transceivers.
  • GPS receivers: Amplifies weak GPS signals for improved location accuracy.
  • Satellite communication: Used in satellite receivers to enhance signal quality.
  • Radar systems: Employed in radar front-ends for signal amplification.

Features

  • High gain: Provides significant signal amplification.
  • Low noise figure: Minimizes added noise for optimal signal quality.
  • Integrated matching network: Simplifies circuit design and reduces external component count.
  • Compact size: Allows for easy integration into small form-factor devices.
  • Stable performance: Delivers consistent performance across a wide range of operating conditions.

Benefits

  • Improved signal reception: Enhances the quality and strength of received signals.
  • Extended communication range: Enables reliable communication over longer distances.
  • Reduced error rates: Minimizes data transmission errors due to improved signal-to-noise ratio.
  • Increased system sensitivity: Allows for the detection of weaker signals.
  • Simplified design: Reduces the complexity of RF circuit design.

Additional Details

The CGA6618ZSR operates within a specific frequency range that is typically in the GHz spectrum, although the exact range should be verified with the datasheet. It requires a DC bias voltage, typically around 3-5V. The device is usually packaged in a small surface-mount package for easy integration into PCB designs. The amplifier's input and output are impedance-matched to 50 ohms, which is a standard impedance for RF systems. This LNA is designed to provide a high level of linearity and stability, even under varying operating conditions, making it a robust solution for wireless communication applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.3698
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess