EN
  • EN
  • DE

HYB39S256400FF-7

Part No HYB39S256400FF-7
Manufacturer Qimonda
Catalog Misc Products
Description 256-MBit Synchronous DRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qimonda
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825313-HYB39S256400FF-7
Ultra Librarian 3D Model Ultra Librarian HYB39S256400FF-7 CAD Model

Description

The HYB39S256400FF-7 is a 256Mb Synchronous DRAM (SDRAM) component manufactured by Qimonda. This memory chip is designed for applications requiring fast data access and moderate storage capacity. It conforms to the SDRAM standard, providing synchronous operation and burst mode data transfer for improved performance.

Applications:

  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Networking equipment (e.g., routers, switches)
  • Industrial control systems
  • Embedded systems
  • Printers

Features:

  • Capacity: 256Mb
  • Organization: Configured with a specific number of banks, rows, and columns (refer to the datasheet for the precise configuration).
  • Interface: SDRAM
  • Data Rate: Supports a specific data transfer rate (consult the datasheet for exact speed grade).
  • Clock Frequency: Operates at a specific clock frequency (refer to the datasheet).
  • Operating Voltage: Typically operates at 3.3V.
  • Burst Mode: Supports burst mode operation for fast data transfer.

Benefits:

  • Fast Data Access: SDRAM architecture provides fast data access times, improving system performance.
  • Synchronous Operation: Synchronous operation simplifies memory control and timing.
  • Burst Mode: Burst mode allows for the transfer of multiple data words in a single operation, increasing throughput.
  • Cost-Effective: SDRAM technology is a cost-effective memory solution for a wide range of applications.
  • Wide Availability: SDRAM components are widely available and supported.

Additional Details:

The HYB39S256400FF-7 is built using standard semiconductor manufacturing processes. For complete specifications, including timing parameters, voltage levels, and package details, refer to the official Qimonda datasheet for this part number. Proper use of this SDRAM component requires careful consideration of its timing requirements and operating conditions. It is designed to provide reliable memory storage in a variety of applications where moderate capacity and fast access times are needed.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess