EN
  • EN
  • DE

LPC18A1UR/CPA1-00C/D

Part No LPC18A1UR/CPA1-00C/D
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828196-LPC18A1UR/CPA1-00C/D
Ultra Librarian 3D Model Ultra Librarian LPC18A1UR/CPA1-00C/D CAD Model

Description

The NXP LPC18A1UR/CPA1-00C/D is a high-performance microcontroller that is part of the LPC1800 series, designed to cater to a wide range of industrial, consumer, and computing applications. This microcontroller is built on the ARM Cortex-M3 processor, which provides the ideal balance between power efficiency and processing capability, making it suitable for applications that require advanced communication features and high-speed data processing.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz.
  • Memory: Comes equipped with up to 1 MB of flash memory and up to 136 KB of SRAM, ensuring ample space for complex applications and software.
  • Communication Interfaces: Features a rich set of peripherals including USB 2.0 Full Speed and High Speed, Ethernet, LCD, CAN, SPI, I2C, and UART interfaces, providing versatile options for connectivity.
  • Advanced Control: Integrated with advanced control peripherals like PWM, ADC, and DAC, which are essential for real-time control applications.
  • Power Efficiency: The ARM Cortex-M3 core's architecture is designed for minimal power consumption without compromising performance, making it ideal for power-sensitive applications.
  • Package: Available in a compact package that allows for space-saving designs and is suitable for a variety of PCB layouts.

This microcontroller is an excellent choice for developers who require a robust and versatile MCU with advanced features for applications such as industrial control systems, robotics, medical devices, and networking. Its high-speed processing capabilities and extensive communication features enable developers to design complex systems that require real-time data processing and connectivity.

With its integration of a wide range of peripherals and interfaces, the NXP LPC18A1UR/CPA1-00C/D microcontroller simplifies the design process, reduces the need for additional components, and accelerates time to market for a variety of products. Whether you're working on a sophisticated industrial automation project or an innovative consumer electronic device, this MCU provides the performance, reliability, and flexibility needed to meet the demands of your applications.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess