EN
  • EN
  • DE

HYB18T512400B2F-3.7

Part No HYB18T512400B2F-3.7
Manufacturer Qimonda
Catalog DDR
Description DDR2-533 128Mx4 CL4 Pb-Free FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942155-HYB18T512400B2F-3.7
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T512400B2F-3.7 CAD Model

Description

The HYB18T512400B2F-3.7 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) module produced by Qimonda. Designed for high-speed data access, it is suitable for various applications needing significant memory bandwidth, including desktop PCs, laptops, and embedded systems.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Graphics Cards
  • Networking Equipment

Features

  • Capacity: 512 Meg x 4 bits
  • Data Rate: DDR2, offering improved bandwidth compared to DDR SDRAM.
  • Clock Frequency: The -3.7 designation likely indicates the speed grade, influencing the operating frequency.
  • Voltage: Operates at 1.8V, typical for DDR2 SDRAM, ensuring power efficiency.
  • Interface: Utilizes a DDR2 interface, offering wide compatibility with DDR2-supporting systems.
  • Package: Typically available in a FBGA package for efficient mounting and thermal characteristics.

Benefits

  • Enhanced Bandwidth: DDR2 technology enables higher memory bandwidth, boosting system performance.
  • Reduced Power Consumption: Operates at a lower voltage, reducing power consumption and heat.
  • Improved System Performance: Supports faster application loading, smoother multitasking, and enhanced responsiveness.
  • Reliable Operation: Manufactured by Qimonda, a former key player in the memory industry, promising reliability.
  • Wide Compatibility: Designed to be compatible with systems supporting DDR2 memory.

Additional Details

The HYB18T512400B2F-3.7 is compliant with JEDEC standards for DDR2 SDRAM, ensuring interoperability and adherence to industry specifications. Features include on-chip DLL (Delay-Locked Loop) for clock alignment and data synchronization. Power-saving modes are integrated to reduce power consumption during idle states. The '-3.7' suffix denotes the speed grade, crucial for determining the memory's maximum clock frequency and access time. Ensure memory speed matches system requirements for optimal performance. The FBGA package facilitates heat dissipation and high-density board layouts. Since Qimonda is no longer operating, sourcing this component may require searching for remaining stock or compatible alternatives.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess