EN
  • EN
  • DE

HYB18T512161S3N-S

Part No HYB18T512161S3N-S
Manufacturer Qimonda
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qimonda
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825307-HYB18T512161S3N-S
Ultra Librarian 3D Model Ultra Librarian HYB18T512161S3N-S CAD Model

Description

The HYB18T512161S3N-S is a 512Mb DDR2 SDRAM memory chip manufactured by Qimonda. This component is designed to provide high-speed data access for a variety of applications. It leverages the DDR2 architecture to deliver improved performance and lower power consumption compared to earlier memory technologies.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Networking Devices (Routers, Switches)
  • Embedded Systems

Features:

  • Capacity: 512Mb
  • Organization: Specifically organized into banks, rows, and columns for efficient memory access (refer to datasheet for exact configuration).
  • Interface: DDR2 SDRAM
  • Data Transfer Rate: Supports a specific data transfer rate (Consult the datasheet for the exact speed grade, e.g., DDR2-800).
  • Operating Voltage: Designed to operate at a reduced voltage (typically 1.8V) for lower power consumption.
  • Clock Frequency: Supports high clock frequencies, enabling fast data access.
  • Package Type: Available in various package types, such as FBGA.

Benefits:

  • Increased Bandwidth: DDR2 technology offers significantly higher bandwidth compared to DDR, improving system responsiveness.
  • Reduced Power Consumption: Operates at a lower voltage, contributing to energy efficiency and extending battery life in portable devices.
  • Enhanced Performance: High clock speeds and fast data transfer rates result in improved overall system performance.
  • Improved Reliability: Incorporates error detection and correction mechanisms to ensure data integrity.
  • Cost-Effectiveness: Provides a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details:

The HYB18T512161S3N-S is manufactured using advanced semiconductor processes to achieve high density and performance. For detailed specifications, including timing parameters, operating conditions, and specific package information, refer to the official Qimonda datasheet for this part number. The DDR2 SDRAM is designed to meet the demands of modern computing and embedded systems, providing a reliable and efficient memory solution. Its features make it suitable for applications where high performance and low power consumption are critical requirements.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess