EN
  • EN
  • DE

K4X56163PI-FGC6

Part No K4X56163PI-FGC6
Manufacturer Samsung
Catalog DDR
Description LPDDR 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943671-K4X56163PI-FGC6
Series *
Ultra Librarian 3D Model Ultra Librarian K4X56163PI-FGC6 CAD Model

Description

The Samsung K4X56163PI-FGC6 is a high-speed Double Data Rate (DDR) SDRAM component, designed for applications demanding high bandwidth and efficient memory access. This module is suited for a variety of systems requiring rapid data processing capabilities.

Applications:

  • High-End Computing: Implemented in workstations and servers for demanding tasks such as video editing and scientific simulations.
  • Gaming Systems: Used in gaming consoles and high-performance PCs to support complex game environments and graphics rendering.
  • Graphics Processing Units (GPUs): Integrated into graphics cards to provide fast access to texture and frame buffer data.
  • Networking Equipment: Applied in routers, switches, and other networking devices to manage high-speed data traffic.
  • Embedded Systems: Suitable for embedded applications requiring high-speed memory access, such as industrial automation and medical devices.

Features:

  • High Bandwidth: DDR technology doubles the data transfer rate for faster performance.
  • Low Power Consumption: Optimized for energy efficiency, reducing heat generation and extending battery life in portable devices.
  • Compact Form Factor: Available in various packaging options to fit into different system designs.
  • Enhanced Reliability: Manufactured with high-quality materials and rigorous testing to ensure stable operation.

Benefits:

  • Increased System Responsiveness: Enables faster application loading, quicker data processing, and smoother multitasking.
  • Improved User Experience: Provides a more efficient and responsive computing environment, enhancing productivity and enjoyment.
  • Extended Battery Life: Lower power consumption leads to longer battery life in portable devices, improving mobility.
  • Greater System Stability: Ensures reliable operation and reduces the risk of errors, contributing to a stable computing environment.

Additional Details:

The K4X56163PI-FGC6 is designed to meet stringent performance requirements while maintaining power efficiency. Refer to the device's datasheet for comprehensive technical specifications, including voltage requirements, operating temperatures, and timing parameters. Proper integration and adherence to these specifications are essential for optimal performance and system stability.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,902 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess