EN
  • EN
  • DE

CX0603MRX7R9BB152

Part No CX0603MRX7R9BB152
Manufacturer PulseLarsen Antennas
Catalog Ceramic Capacitors
Description CAP X2Y X7R 0603 1.5NF 50V / 1500 pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr PulseLarsen Antennas
Series X2Y®
Package Tape & Reel (TR)
Capacitance 1500 pF
Tolerance ±20%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Features Low ESL (X2Y)
Applications Bypass, Decoupling
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.033" W (1.60mm x 0.85mm)
Thickness (Max) 0.030" (0.75mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 1837-CX0603MRX7R9BB152TR
Standard Package 4,000
Win Source Part Number 1053763-CX0603MRX7R9BB152
Ultra Librarian 3D Model Ultra Librarian CX0603MRX7R9BB152 CAD Model

Description

The CX0603MRX7R9BB152 is a multilayer ceramic capacitor (MLCC) manufactured by PulseLarsen Antennas. MLCCs are passive components widely used in electronic circuits for energy storage, filtering, and decoupling. The 0603 indicates the component's size (0.06 inch x 0.03 inch), making it a small, surface-mountable device. The 'MRX7R9BB' portion specifies the dielectric material, voltage rating, and capacitance tolerance. 152 represents a capacitance value of 1500 pF (15 x 10^2 pF).

Applications:

  • Decoupling capacitors in power supplies
  • Filtering capacitors in signal processing circuits
  • Bypass capacitors in digital circuits
  • Timing circuits
  • RF and microwave circuits
  • Consumer electronics (smartphones, tablets, laptops)

Features:

  • Small 0603 case size.
  • High capacitance value (1500 pF).
  • X7R dielectric material (stable over temperature).
  • Surface mount technology (SMT) compatible.
  • RoHS compliant.

Benefits:

  • Provides stable and reliable performance in a variety of applications.
  • Reduces noise and interference in electronic circuits.
  • Improves the performance and efficiency of electronic devices.
  • Saves board space due to its small size.
  • Easy to assemble using standard SMT techniques.

Additional Details:

The X7R dielectric material offers a good balance of capacitance stability and temperature performance, making it suitable for a wide range of general-purpose applications. The voltage rating is crucial for ensuring the capacitor's reliability and preventing failure. The capacitance tolerance indicates the acceptable variation in the actual capacitance value. Consult the PulseLarsen Antennas datasheet for detailed specifications, including voltage rating, capacitance tolerance, temperature coefficient, and ESR (Equivalent Series Resistance).

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess