EN
  • EN
  • DE

BPF2520LL04R2400A

Part No BPF2520LL04R2400A
Manufacturer PulseLarsen Antennas
Catalog RF Filters
Description BAND-PASS FILTER 2.4GHZ  /  2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.8dB 1008 (2520 Metric), 4 PC Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr PulseLarsen Antennas
Series 2520
Package Tape & Reel (TR)
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Band Pass
Insertion Loss 1.8dB
Mounting SMD (SMT)
Package / Case 1008 (2520 Metric), 4 PC Pad
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height (Max) 0.041" (1.05mm)
MSL Level 1 (Unlimited)
Other Names 1837-BPF2520LL04R2400ATR
Standard Package 3,000
Win Source Part Number 1049546-BPF2520LL04R2400A
Ultra Librarian 3D Model Ultra Librarian BPF2520LL04R2400A CAD Model

Description

The PulseLarsen Antennas BPF2520LL04R2400A is an RF filter that is used in various electronic devices.

  • Frequency: 2.45GHz center
  • Bandwidth: 100MHz
  • Height: 0.041” (1.05mm)
  • Filter Type: Bandpass
  • Risk of Being Fake: High (74%)

You May Also Be Interested in

Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.3637
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.1692
Toko America Inc.
Need more? Email Us
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
Taiyo Yuden
FILTER BANDPASS
Lowest to $0.5518
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
TDK Corporation
FILTER BANDPASS 5GHZ WLAN
Lowest to $0.1686

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess