EN
  • EN
  • DE

V50010E92A1

Part No V50010E92A1
Manufacturer Pulse
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182876-V50010E92A1
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V50010E92A1 CAD Model

Description

The V50010E92A1 is a high-performance common mode choke from Pulse Electronics, designed to suppress common mode noise in various electronic applications. This choke is engineered for effective noise filtering, ensuring signal integrity and optimal performance of connected devices.

Applications:

  • Differential mode noise filtering
  • USB interfaces
  • CAN Bus systems
  • Ethernet interfaces
  • Signal and data lines

Features:

  • High common mode attenuation
  • Compact size for space-constrained applications
  • Low differential mode insertion loss
  • High impedance over a broad frequency range
  • Excellent current handling capacity
  • RoHS Compliant

Benefits:

  • Improved signal quality by reducing unwanted noise
  • Enhanced EMI suppression, preventing interference with other devices
  • Increased system reliability due to cleaner signals
  • Reduced emissions, aiding in regulatory compliance
  • Minimized signal distortion

Additional Details:

The V50010E92A1 common mode choke features a ferrite core construction that contributes to its high impedance characteristics and efficient noise suppression capabilities. It is designed to handle a substantial amount of current without saturation, making it suitable for demanding applications. The choke's compact form factor allows for easy integration into densely populated circuit boards. Its robust design ensures reliable performance in a wide range of operating conditions. The specific inductance value and impedance characteristics are tailored to provide optimal filtering in the intended applications. This choke is a crucial component for maintaining signal integrity and ensuring the proper functioning of electronic devices in noisy environments. The component's construction also takes into account the importance of minimizing differential mode signal distortion, which is vital in high-speed data transmission applications. This helps to provide both effective common-mode noise suppression and minimal impact on the desired signal. The V50010E92A1 is designed to meet stringent industry standards for performance and reliability.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Mosel Vitelic, Corp
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess