EN
  • EN
  • DE

TX1318NLT

Part No TX1318NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 712745-TX1318NLT
Ultra Librarian 3D Model Ultra Librarian TX1318NLT CAD Model

Description

The TX1318NLT is a surface mount Ethernet transformer manufactured by Pulse. It's specifically designed for 10/100Base-T Ethernet applications, providing signal isolation and impedance matching between the Ethernet PHY (Physical Layer) chip and the network cable. This transformer ensures reliable data transmission and protects the Ethernet PHY from voltage surges and common-mode noise.

Applications

  • Ethernet network interfaces: Providing isolation and impedance matching in 10/100Base-T Ethernet connections.
  • Routers and switches: Integrating into network routers and switches for robust Ethernet connectivity.
  • Network interface cards (NICs): Implementing Ethernet ports on computers and other devices.
  • Embedded systems: Enabling Ethernet communication in embedded systems and IoT devices.
  • Industrial Ethernet: Providing reliable Ethernet connectivity in industrial environments.

Features

  • 10/100Base-T support: Compatible with both 10 Mbps and 100 Mbps Ethernet standards.
  • Surface mount package: Enables easy integration into automated assembly processes.
  • Isolation voltage: Provides electrical isolation between the Ethernet PHY and the network cable, protecting sensitive circuitry.
  • Impedance matching: Matches the impedance of the Ethernet PHY to the network cable, ensuring optimal signal transfer.
  • Low profile design: Minimizes the height of the component on the PCB.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Improved signal integrity: Ensures reliable data transmission over Ethernet networks.
  • Electrical isolation: Protects sensitive Ethernet PHY chips from voltage surges and common-mode noise.
  • Simplified design: Integrated functionality reduces design complexity.
  • Reduced component count: Eliminates the need for discrete components, saving board space.
  • Enhanced reliability: Provides robust and reliable Ethernet connectivity.

Additional Details

The TX1318NLT conforms to industry standards for Ethernet transformers. The isolation voltage is a critical parameter, indicating the level of protection provided against voltage surges. Other key specifications include insertion loss, return loss, and common-mode rejection ratio, all of which affect signal quality. The datasheet provides detailed information regarding these parameters, as well as recommended circuit layouts. The "NLT" suffix typically denotes lead-free termination.

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5551 $60.4367
40+ $2.9164 $116.6560
62+ $2.8251 $175.1562
85+ $2.7350 $232.4750
110+ $2.6438 $290.8180
147+ $2.3701 $348.4047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess