EN
  • EN
  • DE

24LC211/P

Part No 24LC211/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152035-24LC211/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC211/P CAD Model

Description

Microchip Technology 24LC211/P EEPROM

The Microchip Technology 24LC211/P is a high-performance, 1-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip designed to provide a robust storage solution for various electronic applications. This EEPROM device operates on a serial I²C bus and offers a convenient non-volatile storage option for data that must be maintained even when power is removed.

Key Features:

  • Memory Size: 1 Kbit (128 x 8 bits), providing ample space for configuration parameters, device settings, or small amounts of data.
  • Serial Interface: I²C (Two-Wire) serial interface, facilitating easy integration into a wide array of microcontroller-based systems.
  • Write Protect: Includes a hardware write-protect feature, ensuring critical data integrity by preventing accidental overwrites or erasures.
  • Low Power Consumption: Designed for low-power operations, making it suitable for battery-powered devices and power-sensitive applications.
  • Wide Operating Voltage Range: 2.5V to 5.5V, allowing compatibility with both 3.3V and 5V systems.
  • High Reliability: Endurance of one million write cycles and a data retention period of over 200 years.
  • Operating Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a DIP (Dual In-line Package), which is suitable for through-hole mounting techniques.

The 24LC211/P EEPROM by Microchip Technology is designed with longevity and reliability in mind. It is an ideal choice for applications requiring frequent or long-term data storage, such as in industrial controls, medical devices, smart cards, and various consumer electronics. Its serial I²C interface simplifies system design by reducing the number of required I/O pins, which is especially beneficial in designs with limited space or where pin economy is essential.

With its robust feature set and proven durability, the Microchip Technology 24LC211/P EEPROM stands out as a versatile and dependable memory solution for designers and engineers looking to enhance their electronic products with secure and persistent data storage capabilities.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess