EN
  • EN
  • DE

TX1099NL-T

Part No TX1099NL-T
Manufacturer Pulse
Catalog Pulse Transformers
Description XFRMR 1CT:1:0.8/1CT:1:0.8 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Transformer Type T1/E1 (Dual)
Inductance 1.2mH, 1.2mH
Mounting SMD (SMT)
Height - Seated (Max) 0.245" (6.22mm)
Weight 0.04 oz (1.14g)
Win Source Part Number 048365-TX1099NL-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TX1099NL-T CAD Model

Description

The TX1099NL-T is a Gigabit Ethernet transformer module manufactured by Pulse Electronics. It is specifically designed for 10/100/1000Base-T Ethernet applications, providing crucial signal isolation and impedance matching to ensure reliable data transmission. The '-T' suffix indicates that this particular variant is packaged on tape and reel for automated assembly processes.

Applications

  • High-speed Ethernet networking
  • Network interface cards (NICs)
  • Routers and switches
  • Embedded systems with Gigabit Ethernet capabilities
  • Industrial automation equipment

Features

  • Supports 10/100/1000Base-T Ethernet speeds
  • Surface mount technology (SMT)
  • Packaged on tape and reel for automated assembly
  • Compliant with IEEE 802.3ab standards
  • High isolation voltage to protect against voltage surges
  • Low insertion loss for optimal signal integrity
  • Excellent common mode rejection ratio (CMRR)
  • RoHS compliant

Benefits

  • Optimized for automated assembly: Tape and reel packaging reduces manufacturing costs and improves production efficiency.
  • Reliable Gigabit Ethernet performance: Provides robust signal isolation and impedance matching for high-speed data transmission.
  • Protection against voltage surges: High isolation voltage safeguards network devices from damage.
  • Industry-standard compliance: Ensures compatibility with a wide range of Ethernet devices.
  • Improved signal integrity: Low insertion loss and excellent common mode rejection minimize signal degradation and ensure data accuracy.

Additional Details

The TX1099NL-T is engineered to meet the demanding requirements of modern Gigabit Ethernet systems. Its surface mount design simplifies board layout and reduces overall system size. The tape and reel packaging is specifically designed for use with automated pick-and-place machines, streamlining the manufacturing process. The high isolation voltage provides a significant margin of safety, preventing damage from transient voltage spikes. The transformer's performance characteristics are meticulously tuned to minimize signal distortion and maximize data throughput. Adherence to IEEE 802.3ab standards ensures interoperability with other Gigabit Ethernet components. The TX1099NL-T is constructed using high-quality materials and subjected to rigorous testing to ensure long-term reliability in a variety of operating environments.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess