EN
  • EN
  • DE

N1NK60Z

Part No N1NK60Z
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT-223
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 755283-N1NK60Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N1NK60Z CAD Model

Description

STMicroelectronics Product N1NK60Z Overview

The N1NK60Z is a robust power MOSFET from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular product is a part of STMicroelectronics' STP series, which offers a range of power MOSFETs designed for a variety of applications that require efficient power management and conversion.

The N1NK60Z is characterized by its high breakdown voltage, typically around 600V, which makes it suitable for high voltage applications. It is designed to handle continuous currents at a considerable level, making it an excellent choice for power supply units, lighting systems, and industrial applications where reliability and efficiency are critical.

Thanks to its advanced technology, the N1NK60Z exhibits low on-state resistance (R<sub>DS(on)), which translates to lower conduction losses and improved overall efficiency. This feature is particularly important in applications where energy conservation and thermal management are paramount. Additionally, the device offers fast switching performance, which is essential for high-frequency power converters and inverters.

The MOSFET comes in a TO-220 package, which is widely used in the industry due to its ease of mounting and good thermal performance. The TO-220 package allows the N1NK60Z to dissipate heat effectively, ensuring stable operation even under high load conditions. This, combined with its high avalanche ruggedness, makes the N1NK60Z a durable and reliable choice for demanding environments.

The device is also equipped with a built-in gate protection diode, which provides enhanced protection against gate oxide stress and ensures the longevity of the MOSFET. This feature is particularly useful in applications where the MOSFET may be exposed to voltage spikes or other transient conditions that could potentially damage the gate.

Overall, the N1NK60Z from STMicroelectronics is a testament to the company's commitment to offering high-quality, reliable components for power management solutions. Its combination of high voltage capability, low on-state resistance, fast switching, and robust package makes it a versatile choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3719 $59.0909
27+ $4.4086 $119.0322
41+ $4.2700 $175.0700
56+ $4.1326 $231.4256
73+ $3.9951 $291.6423
97+ $3.5817 $347.4249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess