Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 700 Ohm @ 100MHz
Inductance @ Frequency 2.2mH @ 100kHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 400 mOhm
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.161" (4.10mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 047694-T8113NLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T8113NLT CAD Model

Description

The Pulse Electronics Corporation Filter 047694-T8113NLT is an active filter that is designed to provide high impedance of 700 Ohm @ 100MHz and inductance of 2.2mH @ 100kHz. This filter is manufactured by Pulse Electronics Corporation.

  • Popularity: medium

You May Also Be Interested in

Pulse
CMC 640MA 2LN 270 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518271M00
Pulse
CMC 500MA 2LN 67 OHM SMD
Need more? Email Us
ECAD model for BWCU00252012670M3P
Pulse
CMC 2.2A 2LN TH
Need more? Email Us
ECAD model for FE2X07-6-2
Pulse
CMC 360MA 2LN 600OHM SMD AECQ200
Lowest to $1.0666
ECAD model for PE-1812ACC110STS
Pulse
CMC 2A 2LN 1K OHM SMD
Need more? Email Us
ECAD model for BPPM00050520122X0E
Pulse
IND CMC 11 UH 0.36A
Need more? Email Us
ECAD model for PE-1812AGC110STS
Pulse
CMC 1.5A 2LN 2.7K OHM SMD
Need more? Email Us
ECAD model for BPPM00121164272X00
Pulse
CMC 1.6A 2LN TH
Need more? Email Us
ECAD model for FE2X10-5-2
Pulse
CMC 4LN SMD
Need more? Email Us
ECAD model for H6504NLT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention