EN
  • EN
  • DE

T5025NL

Part No T5025NL
Manufacturer Pulse
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984766-T5025NL
Categories OEM Parts(T-Z)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T5025NL CAD Model

Description

The T5025NL is a surface mount Ethernet transformer designed for signal isolation and impedance matching in Ethernet applications. This transformer is commonly used in network interface cards (NICs), embedded systems with Ethernet connectivity, and various industrial and commercial networking devices. It's manufactured by Pulse Electronics, a leading provider of electronic components for networking and telecommunications.

Applications

  • 10/100/1000 Base-T Ethernet applications
  • Network Interface Cards (NICs)
  • Embedded Ethernet systems
  • Routers and switches
  • Industrial Ethernet devices

Features

  • Surface mount design for automated assembly
  • Compliant with IEEE 802.3 standards
  • Low profile
  • High isolation voltage
  • Operating temperature: -40°C to +85°C
  • RoHS compliant

Benefits

  • Provides electrical isolation, protecting connected devices from voltage spikes and surges.
  • Ensures proper impedance matching, minimizing signal reflections and maximizing data transfer efficiency.
  • Reduces electromagnetic interference (EMI) for cleaner signal transmission.
  • Suitable for high-density board designs due to its compact size.
  • Facilitates compliance with industry standards for Ethernet connectivity.

Additional Details

The T5025NL transformer typically features a turns ratio optimized for Ethernet applications and is designed to operate within a specific impedance range, usually 100 ohms. The isolation voltage rating indicates the maximum voltage the transformer can withstand between its primary and secondary windings, providing a critical safety measure in networked environments. This particular transformer is designed for reflow soldering processes, facilitating efficient and reliable assembly onto printed circuit boards. It adheres to industry standards for environmental compliance, specifically RoHS, ensuring that it contains minimal hazardous substances.

Its compact surface mount design is beneficial for applications where space is limited, and automated assembly processes are employed. The transformer's performance characteristics, such as insertion loss and return loss, are optimized for reliable data transmission over Ethernet networks.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess