EN
  • EN
  • DE

SPHS23470

Part No SPHS23470
Manufacturer Pulse
Catalog RF Antennas
Description ANT SP HELSH 1-4W 470M SMA F T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 470MHz
Frequency Range 452MHz ~ 488MHz
Antenna Type Helical
Number of Bands 1
Termination SMA Female
Mounting Type Connector Mount
Height (Max) 3.000" (76.20mm)
Applications -;5;9;7;10;8;3;4;2;1;4350;19;3959;535;4294;602086;1528;2057;1588;2084;2944;609;3299;2496;115;5550;2480;627;1171;4017;1050;3619;1710;2170;507;4777;708;1526;600443;51;4161;3728;2080;3920;3773;1857;1738;602;1661;600448;3136;601987;776;5328;1914;629;2108;2072;1195;1797;1976;3608;342;480;3628;2488;2115;2198;3526;1475;670;4034;712;5448;1927;478;5073;1949;1829;1465;2626;5420;4613;150;602358;278;1471;3893;23;591;490;5600;2897;730;1999;2770;4835;1477;1188;236;488;10;149;3985;3250;277;1910;1964;553;1871;660;590;2958;2201;601902;2151;3658;1690;68;5487;357;2410;831;2981;2674;1597;1724;725;3228;3442;3473;1719;336;1679;2430;5464;1668;1568;602375;2857;2388;3649;746;3260;587;931;2877;445;17;994;343;223;2287;943;4703;600484;5350;1121;4606;1173;600447;672;2047;2679;720;2946;1292;281;3546;1278;732;1551;311;3155;5488;818;0;1911;65411;95127;7718;7719;122567;62368;52279;52278;7756;119;128232;65414;101009;7762;98357;98344;98362;49214;14253;52280;63620;56186;52281;93747;54521;65091;6264;5796;95128;20933;38041;14419;5536;95129;95130;38040;63623;63622;65087;63621;60167;63624;64408;64409;65633;65632;90582;65792;67902;66216;68369;73091;69166;74447;73202;73714;73092;7806;73990;74645;74959;32207;101641;77318;76333;82353;90400;82254;82615;81924;77317;81925;90801;82354;89863;82355;81926;82356;82357;81927;89198;88235;89124;90106;106476;28693;4205;54994;14423;35556;107844;13379;14436;118510;54995;34201;4174;65412;13247;122568;101515;101517;101518;98363;101514;98361;101521;89244;98358;65413;32217;39217;5849;52276;52277;52274;52275;115235;16639;87998;41521;128233;3601;122569;54996;122570;14832;45423;47710;70330;14833;27049;14821;14834;75899;16416;92516;22747;22748;22749;22750;75900;65415;3391;26749;54081;60081;65409;54997;8062;98359;98345;19942;98354;65410;1462;130994;130100;130098;130410;130099;130101;77862;75325;76977;73115;124754;54210;34932;73694;34306;73116;76978;73117;117151;88111;90585;89021;88112;89022;88113;88114;118984;109182;20167;73118;75326;130409;3808;39509;89245;50955;11922;92421;127120;73873;103342;103387;103388;54962;53831;53832;119592;53833;53834;53835;73722;53836;57472;53837;89810;53838;53839;73668;53840;53841;53842;53843;129115;76979;52469;100729;100730;100731;100732;100733;100734;100735;122456;88599;122457;122458;122459;122460;122461;122462;122463;122464;122465;122466;122467;122468;122469;122470;122471;122472;122473;122474;122475;122476;122477;88600;122478;122479;122480;122481;122482;122483;122484;122485;123267;127404;122486;88601;122487;122488;122489;88602;122490;122491;122492;122493;122494;122495;42376;69126;69127;54992;101960;101964;101965;101961;101966;102624;102625;101962;89674;107895;108131;102626;102622;102627;102623;101963;89672;108132;103340;106944;103338;103339;89673;88518;65662;73669;76980;73119;73120;76981;76982;76983;76984;76985;76986;76987;73121;76990;76988;22668;39526;87433;54991;97133;15093;93088;93135;80231;88512;103312;93702;93703;93704;93705;65367;76989;14211;106855;52471;98346;113150;133138;108683;90263;104844;108679;108680;90264;113173;90265;90266;104863;90267;108682;42370;108681;90268;113172;90269;108684;88515;129110;77942;73879;27633;52470;89246;54989;25792;54988;98343;98347;89249;120358;89250;98348;34294;8876;5839;14195;1054;128234;34305;87782;66079;103299;36943;95141;89915;73690;65885;50193;117506;94973;69952;12797;114761;54981;38329;54986;6087;132326;106792;1987;73883;13133;54959;3586;73880;113399;113401;15071;103802;4748;88519;88520;25791;118883;103801;47632;25572;54963;53844;53845;53846;53847;53850;53851;53852;53853;53854;53855;119593;53856;53857;80347;73723;73724;73725;73726;73667;53858;53859;118803;118802;53860;53861;91621;
Ultra Librarian 3D Model Ultra Librarian SPHS23470 CAD Model

Description

NULL

You May Also Be Interested in

Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR SCREW-MNT
Need more? Email Us
Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Lowest to $5.8258
Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP STR
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP RA RP-SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR CAB PAN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess