EN
  • EN
  • DE

REG7266010/2

Part No REG7266010/2
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 293016-REG7266010/2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG7266010/2 CAD Model

Description

The REG7266010/2 is a component manufactured by Pulse Electronics. Pulse specializes in providing electronic components, including transformers, inductors, and other magnetic components. Knowing the manufacturer and part number, it's highly likely that REG7266010/2 represents a specific type of inductor, possibly a power inductor or a signal inductor, designed for various electronic applications. However, a precise identification requires consulting the official datasheet.

Given the lack of publicly available datasheets or detailed descriptions, a comprehensive overview is difficult to formulate. The following information is therefore based on typical applications and features of Pulse's product line.

Potential Applications:

  • Power Supplies: As a switching regulator inductor for voltage conversion.
  • DC-DC Converters: Energy storage and filtering within DC-DC circuits.
  • Signal Filtering: Depending on inductance value, may be used in signal filtering applications.
  • Consumer Electronics: Employed in devices requiring efficient power management.
  • Industrial Equipment: For power regulation and filtering in robust environments.

Possible Features:

  • High Inductance Value: Tailored to the specific application needs.
  • Low DC Resistance (DCR): Minimizing power losses and improving efficiency.
  • High Saturation Current: Enabling operation at higher current levels.
  • Compact Size: Designed for space-constrained PCB layouts.
  • Shielded Construction: Reducing electromagnetic interference (EMI) and improving signal integrity.

Potential Benefits:

  • Improved Efficiency: Due to minimized power losses from low DCR.
  • Reduced EMI: Enhancing the performance of surrounding circuitry.
  • Stable Performance: Over a wide temperature range, ensuring reliable operation.
  • Compact Solution: Facilitating integration into smaller devices.
  • Reliable Operation: Based on Pulse's rigorous quality control standards.

Technical Specifications (Estimated):

  • Inductance Range: Values will vary, check datasheet.
  • DCR: Depends on the product.
  • Saturation Current: Could range from mA to Amps based on product type.

Disclaimer: The information above is based on general features of Pulse inductors. Refer to the official datasheet for the most accurate specifications. To obtain precise specifications, it's recommended to consult Pulse Electronics directly, providing the part number REG7266010/2.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess