EN
  • EN
  • DE

PH9384.089NLT

Part No PH9384.089NLT
Manufacturer Pulse
Catalog Specialty Transformers
Description XFMR GATE-DR 8CT:9CT SM NPB  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Specialty Transformers
Mfr Pulse Electronics Power
Series PH9384
Package Tape & Reel
Inductance 538 µH
For Use With/Related Products MAX253
Mounting SMD (SMT)
Dimension 0.492" L x 0.362" W (12.50mm x 9.20mm)
Height - Seated (Max) 0.299" (7.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Names 553-3978-2,553-3978-1,PH9384.089NLT-ND,553-3978-6
Standard Package 400
Win Source Part Number 1182181-PH9384.089NLT
Ultra Librarian 3D Model Ultra Librarian PH9384.089NLT CAD Model

Description

The PH9384.089NLT is a specialty transformer manufactured by Pulse Electronics Power.

  • Manufacturer: Pulse Electronics Power
  • Component Use: MAX253
  • Packaging: Tape and Reel
  • Inductance: 538 µH
  • Seated Height: 0.299 inches
  • Standard Package Quantity: 400
  • Mounting Type: Surface Mount
  • Length: 0.492 inches
  • Width: 0.362 inches
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • REACH Status: Unaffected
  • HTSUS: 8504.31.2000

You May Also Be Interested in

Pulse
TRANSFORMER
Lowest to $4.0097
Pulse
XFRMR GATE DRIVE 1:1:1 SMD
Lowest to $1.1789
Murata Electronics North America
XFRMR 1:1.5 T/H ADM2485 ANLG DEV
Lowest to $1.6791
Pulse
TRANSFORMER
Lowest to $3.0349
Pulse
DIGITAL AUDIO TRANSFORMER SGL HC
Lowest to $1.0095
Bourns Inc.
TRANSFORMER CCFL INVERT 13V SMD
Need more? Email Us
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 3.3V IN 5V OUT MAX 253 DIP
Need more? Email Us
Murata Power Solutions Inc.
TRANSFORMER 240UH MAX253 SMD
Lowest to $5.1480
Pulse
XFRMR DC/DC CONV 9V 80/200MA SMD
Lowest to $54.4201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2404 $51.5292
55+ $1.8382 $101.1010
85+ $1.7808 $151.3680
117+ $1.7234 $201.6378
151+ $1.6659 $251.5509
201+ $1.4936 $300.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess