EN
  • EN
  • DE

PG0437.601NL 0.6UH 18A

Part No PG0437.601NL 0.6UH 18A
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 273525-PG0437.601NL 0.6UH 18A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG0437.601NL 0.6UH 18A CAD Model

Description

The PG0437.601NL is a high-current power inductor manufactured by Pulse Electronics. It is designed for use in a variety of power supply applications where efficient energy storage and low losses are critical. This particular model features an inductance of 0.6µH and a saturation current rating of 18A, making it suitable for applications demanding high current handling capabilities. Its compact size and robust construction make it ideal for use in densely populated circuit boards and harsh operating environments.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters to store energy and provide a stable output voltage.
  • Voltage Regulators: Found in linear and switching voltage regulators for regulating voltage levels in various electronic devices.
  • Power Amplifiers: Used in power amplifier circuits to provide a stable power supply and filter out unwanted noise.
  • Filtering Circuits: Employed as part of EMI filters to reduce electromagnetic interference in power lines and signal paths.
  • Automotive Electronics: Can be utilized in automotive applications such as engine control units (ECUs), infotainment systems, and power management systems.

Features

  • High Current Handling: Supports a saturation current of 18A, enabling it to handle high-power applications.
  • Low DC Resistance (DCR): Minimizes power losses due to resistance, improving efficiency.
  • Compact Size: Space-saving design allows for use in high-density circuit boards.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and improves signal integrity.
  • High Reliability: Designed for long-term operation in demanding environments.

Benefits

  • Improved Efficiency: Low DCR reduces power loss, resulting in higher overall efficiency of the power supply.
  • Stable Performance: The high saturation current ensures stable operation under high load conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Increased Reliability: Robust construction ensures long-term reliability in demanding environments.

Additional Details

The PG0437.601NL typically utilizes a ferrite core material. The specific dimensions and termination style can vary, so it's crucial to consult the datasheet. This inductor is designed to operate within a wide temperature range. Specific datasheets are available from Pulse Electronics with detailed specifications on testing conditions and electrical characteristics.

You May Also Be Interested in

NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess