EN
  • EN
  • DE

PG0255.102HLT

Part No PG0255.102HLT
Manufacturer Pulse
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995096-PG0255.102HLT
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PG0255.102HLT CAD Model

Description

The PG0255.102HLT is a high-performance common mode choke designed and manufactured by Pulse Electronics. It is specifically engineered to suppress common mode noise in various electronic circuits, ensuring signal integrity and electromagnetic compatibility (EMC).

Applications

  • EMI Filtering in Power Supplies: Used to reduce noise generated by switching power supplies.
  • Signal Line Noise Suppression: Applied in data and signal lines to filter out common mode interference.
  • Motor Drive Systems: Employed to minimize electromagnetic interference from motor drives.
  • Industrial Automation Equipment: Integrated into control systems to ensure reliable communication.
  • Networking Devices: Used in Ethernet and other network interfaces for common mode noise filtering.

Features

  • High Common Mode Attenuation: Provides significant suppression of common mode noise across a wide frequency range.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Low Differential Mode Signal Distortion: Ensures minimal impact on the desired signals.
  • High Impedance: Offers substantial impedance to common mode currents.
  • RoHS Compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.

Benefits

  • Improved Signal Integrity: Reduces noise, leading to cleaner and more reliable signals.
  • Enhanced EMC Performance: Helps electronic devices meet electromagnetic compatibility standards.
  • Reduced Electromagnetic Interference (EMI): Minimizes interference with nearby devices.
  • Increased System Reliability: Protects sensitive components from noise-induced damage.
  • Simplified Design: Facilitates easier integration and design due to its compact form factor.

Additional Details

The PG0255.102HLT common mode choke features a ferrite core material designed for optimal noise suppression. Its compact size and robust construction make it suitable for a wide range of operating conditions. It is typically used in applications requiring high reliability and strict EMC compliance. The specific inductance and impedance characteristics can vary, so referring to the datasheet is critical for accurate design implementation.

This choke is designed to handle certain voltage and current levels, which must be considered during implementation. It's crucial to refer to the Pulse Electronics datasheet for detailed specifications, including inductance, DC resistance, rated current, and voltage ratings, to ensure proper and safe operation within the intended application. The product is suitable for automated assembly processes, contributing to cost-effective manufacturing.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess